Vertiv logo

Vertiv SWITCHVIEW MP 4 PORT KVM KVM switch

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100572
Info modified on:
04 Apr 2019, 04:44:07
Long product name Vertiv SWITCHVIEW MP 4 PORT KVM KVM switch:

SWITCHVIEW MP 4 PORT KVM

Vertiv SWITCHVIEW MP 4 PORT KVM KVM switch:

SWITCHVIEW MP 4 PORT KVM
Access and control multi-platform servers from one set of peripherals with the SwitchView® MP KVM switch. The SwitchView MP switch provides direct connections to PC, Sun or USB servers.
Mouse translation capabilities allow you to work with a PS/2 or Sun mouse to connect to Sun workstations, USB computers, IBM PC/AT or PS/2 systems.
Control up to four multi-platform servers
One keyboard, monitor and mouse control all connected servers
Mouse translation capability
Eliminates adapters and converters sometimes needed for multi-platform systems

Short summary description Vertiv SWITCHVIEW MP 4 PORT KVM KVM switch:

Vertiv SWITCHVIEW MP 4 PORT KVM, 1600 x 1200 pixels

Long summary description Vertiv SWITCHVIEW MP 4 PORT KVM KVM switch:

Vertiv SWITCHVIEW MP 4 PORT KVM. Maximum resolution: 1600 x 1200 pixels. Weight: 400 g. Connectivity technology: Wired, Power supply type: 100~240VAC, Dimensions (WxDxH): 279.4 x 205.7 x 43 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.