location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv 1160ES-INT 16-port KVM switch Rack mounting

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1160ES-INT 16-port KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1160ES-INT
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:44:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv 1160ES-INT 16-port KVM switch Rack mounting :
The long product name of Vertiv 1160ES-INT 16-port KVM switch Rack mounting. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Avocent 1160ES-INT 16-port KVM Switch with new OSCAR GUI and multi-language support
More>>>
Vertiv 1160ES-INT 16-port KVM switch Rack mounting:
The official description of Vertiv 1160ES-INT 16-port KVM switch Rack mounting as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Targed for enterprise-wide installations, the OUTLOOK 1160ES allows for greater system density in a 1U physical design. It conserves valuable rack and server space. Our high-density system ports provide simplicity and convenience in cable management, avoiding unnecessary cable bundles.

High Density System Ports
1U, EIA rack mountable, automatic system restart
Supported Hardware: Computers - IBM PC/AT, PS/2 and 100% compatibles. Monitors - VGA, SVGA, XGA, resolution 1600x1200 @ 72 Hz. Peripherals - PS/2 keyboard, PS/2 mouse, IntelliMouse (PS/2 only)
Control up to 256 computers from one console
Multi-language support innovative locking cables
Compact design saves valuable desktop space
OSCAR GUI interface
Switch setting security
Flash memory for easy upgrades
Serial port (RS-232)
Microsoft DDc Plug & Play compliant

Short summary description Vertiv 1160ES-INT 16-port KVM switch Rack mounting:
This short summary of the Vertiv 1160ES-INT 16-port KVM switch Rack mounting data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv 1160ES-INT 16-port KVM Switch, 1600 x 1200 pixels, Rack mounting, 1U

Long summary description Vertiv 1160ES-INT 16-port KVM switch Rack mounting:
This is an auto-generated long summary of Vertiv 1160ES-INT 16-port KVM switch Rack mounting based on the first three specs of the first five spec groups.

Vertiv 1160ES-INT 16-port KVM Switch. Maximum resolution: 1600 x 1200 pixels, Video bandwidth: 72 Hz. Rack capacity: 1U. Weight: 3.7 kg. Data link protocols: RS-232, Dimensions (WxDxH): 432 x 203 x 45 mm, Compatibility: IBM PC/AT, PS/2

Performance
Maximum resolution *
1600 x 1200 pixels
Video bandwidth
72 Hz
Design
Rack mounting *
Yes
Rack capacity
1U
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Weight & dimensions
Weight
3.7 kg
Other features
Data link protocols
RS-232
I/O ports
2xPS/2, VGA
Dimensions (WxDxH)
432 x 203 x 45 mm
Compatibility
IBM PC/AT, PS/2
Brand Image Product code Product Stock Price from
Vertiv AutoView 1500 KVM switch White Vertiv AutoView 1500 KVM switch White
(show image)
AV1500-202 AutoView 1500 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv DSR8030 KVM switch Vertiv DSR8030 KVM switch
(show image)
DSR8030-202 DSR8030 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AutoView 1000R KVM switch Vertiv AutoView 1000R KVM switch
(show image)
A1000R-202 AutoView 1000R KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AUTOVIEW 200 KVM switch Vertiv AUTOVIEW 200 KVM switch
(show image)
AV200-8A-EU AUTOVIEW 200 KVM SWITCH 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv SWITCHVIEW PC 2-PORTS PS/2 KVM switch Vertiv SWITCHVIEW PC 2-PORTS PS/2 KVM switch
(show image)
SV200PS2-EU SWITCHVIEW PC 2-PORTS KVM SWITCH PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AutoView 400 (AV400R-8-EU) 8-port KVM switch Vertiv AutoView 400 (AV400R-8-EU) 8-port KVM switch
(show image)
AV400R-8-EU AutoView 400 (AV400R-8-EU) 8-port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv SwitchView USB 4-port audio Switch - 4-port, single user with audio KVM switch Vertiv SwitchView USB 4-port audio Switch - 4-port, single user with audio KVM switch
(show image)
SV400UA-EU SwitchView USB 4-port audio Switch - 4-port, single user KVM switch with audio 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AutoView 1x16 - 1 user, 16 systems (2 8-port switching chassis) KVM switch Vertiv AutoView 1x16 - 1 user, 16 systems (2 8-port switching chassis) KVM switch
(show image)
AV16C-EU AutoView 1x16 KVM Switch - 1 user, 16 systems (2 8-port switching chassis) 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv SwitchView PC 4-port KVM switch Vertiv SwitchView PC 4-port KVM switch
(show image)
SV400PS2-EU SwitchView PC 4-port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv OutLook 2160ES - 2 users, 16 systems, OutLook console switch KVM switch Vertiv OutLook 2160ES - 2 users, 16 systems, OutLook console switch KVM switch
(show image)
2160ES-INT OutLook 2160ES KVM Switch - 2 users, 16 systems, OutLook console switch 0.00
(excl. VAT)
0 (incl. VAT)