location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh TK1160 Paper Feed Unit 250 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TK1160 Paper Feed Unit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
405760
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0026649057601 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Ricoh TK1160 Paper Feed Unit 250 sheets :
The long product name of Ricoh TK1160 Paper Feed Unit 250 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TK1160 Paper Feed Unit
More>>>
Ricoh TK1160 Paper Feed Unit 250 sheets:
The official description of Ricoh TK1160 Paper Feed Unit 250 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TK1160 Paper Feed Unit, 250 sheets, for Ricoh Aficio SG 3110DN.

Short summary description Ricoh TK1160 Paper Feed Unit 250 sheets:
This short summary of the Ricoh TK1160 Paper Feed Unit 250 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh TK1160 Paper Feed Unit, Ricoh Aficio SG 3110DN, 250 sheets, 60 - 105 g/m², (105 x 148 mm – 216 x 356 mm, 5 kg, 399 x 360 x 90 mm

Long summary description Ricoh TK1160 Paper Feed Unit 250 sheets:
This is an auto-generated long summary of Ricoh TK1160 Paper Feed Unit 250 sheets based on the first three specs of the first five spec groups.

Ricoh TK1160 Paper Feed Unit. Compatibility: Ricoh Aficio SG 3110DN, Maximum capacity: 250 sheets, Supported media weight(s): 60 - 105 g/m². Media size (tray 1): (105 x 148 mm – 216 x 356 mm. Weight: 5 kg. Dimensions (WxDxH): 399 x 360 x 90 mm

Features
Compatibility *
Ricoh Aficio SG 3110DN
Maximum capacity
250 sheets
Supported media weight(s)
60 - 105 g/m²
Media formats
Media size (tray 1)
(105 x 148 mm – 216 x 356 mm
Weight & dimensions
Weight
5 kg
Other features
Dimensions (WxDxH)
399 x 360 x 90 mm
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)