location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S24B420BW computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S24B420BW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24B420BW
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung S24B420BW computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LED TN+Film
  • - Full HD 1920 x 1200 pixels 16:10
  • - 5 ms 250 cd/m² 1000:1
  • - 20 W
More>>>
Short summary description Samsung S24B420BW computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black:
This short summary of the Samsung S24B420BW computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S24B420BW, 61 cm (24"), 1920 x 1200 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S24B420BW computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black:
This is an auto-generated long summary of Samsung S24B420BW computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black based on the first three specs of the first five spec groups.

Samsung S24B420BW. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
HD type *
Full HD
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
TN+Film
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
1920 x 1200 (WUXGA)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.27 x 0.27 mm
3D
No
Multimedia
Built-in camera *
No
Design
Product colour *
Black
Certification
TCO 5.0 UL CSA TUV NEMKO KC CCC PSB GOST SIQ PCBC NOM IRAM SASO, FCC, CE, VCCI, KCC, BSMI, C-Tick, CCC
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Ergonomics
Height adjustment
10 cm
Swivel angle range
-45 - 45°
Tilt angle range
-5 - 22°
Power
Power consumption (typical) *
20 W
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Cables included
AC, VGA
Quick start guide
Yes
Weight & dimensions
Width (with stand)
556.2 mm
Depth (with stand)
220 mm
Height (with stand)
492.9 mm
Weight (with stand)
4.4 kg
Width (without stand)
556.2 mm
Depth (without stand)
60.9 mm
Height (without stand)
360.8 mm
Weight (without stand)
3.2 kg
Packaging data
Package width
633 mm
Package depth
192 mm
Package height
441 mm
Package weight
6.3 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
TV tuner integrated
No
Display viewable area (HxV)
518.4 x 324 mm