location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC-900Y ink cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-900Y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC900Y show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766627917
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2024 17:00:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother LC-900Y ink cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Yellow
  • - Colour ink type: Pigment-based ink
  • - 1 pc(s)
Long product name Brother LC-900Y ink cartridge 1 pc(s) Original Yellow :
The long product name of Brother LC-900Y ink cartridge 1 pc(s) Original Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LC900Y Yellow Ink Cartridge
More>>>
Brother LC-900Y ink cartridge 1 pc(s) Original Yellow:
The official description of Brother LC-900Y ink cartridge 1 pc(s) Original Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is a genuine yellow ink cartridge for DCP110C, DCP310CN, MFC210C, MFC410CN, MFC620CN, MFC3240C, MFC5440CN, MFC5840CN. Its capacity is about 400 prints based on 5% coverage of A4 page format.

Short summary description Brother LC-900Y ink cartridge 1 pc(s) Original Yellow:
This short summary of the Brother LC-900Y ink cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC-900Y, Yellow, Pigment-based ink, 1 pc(s)

Long summary description Brother LC-900Y ink cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Brother LC-900Y ink cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Brother LC-900Y. Colour ink type: Pigment-based ink, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Features
Compatibility *
DCP-115C, DCP-120C, DCP-315CN, DCP-340CW, FAX-1840C, MFC-215C, FAX-1940CN, MFC-3340CN, MFC-620CN, FAX-2440C, MFC-820CW, MFC-5440CN, MFC-5840CN, MFC-425CN, MFC-640CW, MFC-3240C, MFC-210C, MFC-410CN
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Yellow
Colour
Yes
Brand Image Product code Product Stock Price from
Freecolor

Freecolor BR900Y-INK-FRC ink cartridge 1 pc(s) Yellow
(show image)
BR900Y-INK-FRC BR900Y-INK-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Greenman B900B ink cartridge 1 pc(s) Black Greenman B900B ink cartridge 1 pc(s) Black
(show image)
B900B B900B 0.00
(excl. VAT)
0 (incl. VAT)
Greenman B900M ink cartridge 1 pc(s) Magenta Greenman B900M ink cartridge 1 pc(s) Magenta
(show image)
B900M B900M 0.00
(excl. VAT)
0 (incl. VAT)
Greenman B900C ink cartridge 1 pc(s) Cyan Greenman B900C ink cartridge 1 pc(s) Cyan
(show image)
B900C B900C 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack LC900 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Brother LC900VALBP ink cartridge 4 pc(s) Standard Yield Black, Cyan, Magenta, Yellow MM Value Pack LC900 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Brother LC900VALBP ink cartridge 4 pc(s) Standard Yield Black, Cyan, Magenta, Yellow
(show image)
20004DK Value Pack LC900 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Brother LC900VALBP 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces Brother LC900Y ink cartridge 1 pc(s) Standard Yield MM Yellow Inkjet Cartridge - Replaces Brother LC900Y ink cartridge 1 pc(s) Standard Yield
(show image)
20003DK Yellow Inkjet Cartridge - Replaces Brother LC900Y 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces Brother LC900M ink cartridge 1 pc(s) Standard Yield MM Magenta Inkjet Cartridge - Replaces Brother LC900M ink cartridge 1 pc(s) Standard Yield
(show image)
20002DK Magenta Inkjet Cartridge - Replaces Brother LC900M 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces Brother LC900C ink cartridge 1 pc(s) Standard Yield MM Cyan Inkjet Cartridge - Replaces Brother LC900C ink cartridge 1 pc(s) Standard Yield
(show image)
20001DK Cyan Inkjet Cartridge - Replaces Brother LC900C 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Brother LC900BK ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge - Replaces Brother LC900BK ink cartridge 1 pc(s) Standard Yield
(show image)
20000DK Black Inkjet Cartridge - Replaces Brother LC900BK 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-900 & BP61GLP Photo Paper ink cartridge Original Black, Cyan, Magenta, Yellow Brother LC-900 & BP61GLP Photo Paper ink cartridge Original Black, Cyan, Magenta, Yellow
(show image)
LC-900VB1P LC-900 Ink Cartridge & BP61GLP Photo Paper 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)