location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X560 Yellow High Yield Print Cartridge toner cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X560 Yellow High Yield Print Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0X560H2YG
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:23:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X560 Yellow High Yield Print Cartridge toner cartridge Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Colour toner page yield: 10000 pages
  • - Laser printing
Long product name Lexmark X560 Yellow High Yield Print Cartridge toner cartridge Original :
The long product name of Lexmark X560 Yellow High Yield Print Cartridge toner cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X560 Yellow High Yield Print Cartridge
More>>>
Lexmark X560 Yellow High Yield Print Cartridge toner cartridge Original:
The official description of Lexmark X560 Yellow High Yield Print Cartridge toner cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These Lexmark supplies are designed to provide value, reliability and outstanding print quality.

True: Accurate technology. Genuine quality. Environmental focus. It's our nature.

Image: Crisp print. Professional documents. Great Impressions. Project your character.

Always: Dependable. Page after page. Year after year. Count on Lexmark.

Short summary description Lexmark X560 Yellow High Yield Print Cartridge toner cartridge Original:
This short summary of the Lexmark X560 Yellow High Yield Print Cartridge toner cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X560 Yellow High Yield Print Cartridge, 10000 pages, Yellow

Long summary description Lexmark X560 Yellow High Yield Print Cartridge toner cartridge Original:
This is an auto-generated long summary of Lexmark X560 Yellow High Yield Print Cartridge toner cartridge Original based on the first three specs of the first five spec groups.

Lexmark X560 Yellow High Yield Print Cartridge. Colour toner page yield: 10000 pages, Printing colours: Yellow

Features
Colour toner page yield *
10000 pages
Type *
Original
Printing colours *
Yellow
Cartridge return & recycling
Yes
Weight & dimensions
Package weight
1.45 kg
Logistics data
Pallet gross weight
151 kg
Products per pallet
84 pc(s)
Other features
Colour
Yes
Print technology
Laser printing
Archival storage life
2 year(s)
Pallet weight (imperial)
151 kg (333 lbs)
Brand Image Product code Product Stock Price from
Greenman LX560Y toner cartridge 1 pc(s) Yellow Greenman LX560Y toner cartridge 1 pc(s) Yellow
(show image)
LX560Y LX560Y 0.00
(excl. VAT)
0 (incl. VAT)
Greenman LX560M toner cartridge 1 pc(s) Magenta Greenman LX560M toner cartridge 1 pc(s) Magenta
(show image)
LX560M LX560M 0.00
(excl. VAT)
0 (incl. VAT)
Greenman LX560C toner cartridge 1 pc(s) Cyan Greenman LX560C toner cartridge 1 pc(s) Cyan
(show image)
LX560C LX560C 0.00
(excl. VAT)
0 (incl. VAT)
Greenman LX560B toner cartridge 1 pc(s) Black Greenman LX560B toner cartridge 1 pc(s) Black
(show image)
LX560B LX560B 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - Lexmark X560H2YG - For Lexmark X 560 toner cartridge 1 pc(s) MM Yellow Laser Toner - Lexmark X560H2YG - For Lexmark X 560 toner cartridge 1 pc(s)
(show image)
66075DK Yellow Laser Toner - Lexmark X560H2YG - For Lexmark X 560 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - Lexmark X560H2MG - For Lexmark X 560 toner cartridge 1 pc(s) MM Magenta Laser Toner - Lexmark X560H2MG - For Lexmark X 560 toner cartridge 1 pc(s)
(show image)
66074DK Magenta Laser Toner - Lexmark X560H2MG - For Lexmark X 560 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Lexmark X560H2CG - For Lexmark X 560 toner cartridge 1 pc(s) MM Cyan Laser Toner - Lexmark X560H2CG - For Lexmark X 560 toner cartridge 1 pc(s)
(show image)
66073DK Cyan Laser Toner - Lexmark X560H2CG - For Lexmark X 560 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Lexmark X560H2KG - For Lexmark X 560 toner cartridge 1 pc(s) MM Black Laser Toner - Lexmark X560H2KG - For Lexmark X 560 toner cartridge 1 pc(s)
(show image)
66072DK Black Laser Toner - Lexmark X560H2KG - For Lexmark X 560 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)