location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 2580n Forms Printer dot matrix printer 240 x 144 DPI 510 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2580n Forms Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11C2551
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark 2580n Forms Printer dot matrix printer 240 x 144 DPI 510 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 x 144 DPI 510 cps
  • - 56 dB
  • - Buffer size: 512 KB
  • - 38 W
Long product name Lexmark 2580n Forms Printer dot matrix printer 240 x 144 DPI 510 cps :
The long product name of Lexmark 2580n Forms Printer dot matrix printer 240 x 144 DPI 510 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2580n 9-pin printing for narrow forms – includes built-in networking
More>>>
Lexmark 2580n Forms Printer dot matrix printer 240 x 144 DPI 510 cps:
The official description of Lexmark 2580n Forms Printer dot matrix printer 240 x 144 DPI 510 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliability and performance, the Lexmark way
Built on Lexmark’s proven heritage for superior performance and reliability, the Lexmark Forms Printer 2500 Series gives you everything you need to achieve your true productivity potential. In addition to rapid print speeds as fast as 510 cps, these printers boast a rugged design that can handle even the most extreme environments and workloads. This includes powerful print heads that reach up to 300 million characters, and a robust MTBF of 12,500 POH*. What’s more, thanks to their 2MB of built-in flash memory, you’ll benefit from greater functionality than ever before, like expanded Bar Code support, non-volatile fonts and remote management! *Power-on hours rated at 25% duty cycle

Enter a world of versatility
Whatever you’re printing – from invoices to packing slips to shelf labels – you can always count on true Lexmark versatility. Each printer comes with a handy Push/Pull Tractor, allowing you to switch between push and pull feeds effortlessly for a smooth, versatile paper feed. You can also benefit from an array of flexible paper-handling options: like an Automatic Sheet Feeder to load a stack of cut-sheet media, envelopes or multipart forms. Or a Tractor 2 to load two types of continuous forms simultaneously. Want to run longer without stopping? Then opt for the high-yield ribbons, which include automatic re-inking to reduce user intervention.

Life at the printer just got even simpler!
These forms printers are incredibly easy to use right out of the box. First, there’s no Web connection needed for driver set up. Everything’s on the CD – just slide it in and go! Loading ribbons and installing media options takes just seconds. And there are lots of user-friendly operational features too. The new operator panel gives you easy access to all printer functions, and includes intuitive font indicators that show you what the fonts look like. What’s more, each model offers character and page counts via the operator panel (or via Web page on network models), allowing you to monitor supplies and page usage effectively!

Connect on your own terms
Connectivity features include standard Parallel and USB ports, as well as an optional internal serial port*. For even greater possibilities, benefit from our network models which include built-in Ethernet and security features such as IPSec, HTTPS**, SNMPv3 and 802.1x authentication. Additionally, they support multiple protocols including IPX/SPX and TCP/IP (IPv4 & IPv6). Best of all, each network model comes with MarkVision Professional™ software, which gives you a simple new way to manage your printers remotely. You can configure and query your devices, update firmware and troubleshoot issues – all via a flexible, user-friendly interface. A major plus for your helpdesk! *Serial port not available with network model ** This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit

Lexmark’s guarantee to you
At Lexmark, we’re always working hard to ensure you achieve maximum productivity and minimum downtime. Our Forms Printer 2500 Series includes our solid service guarantee of One-year Onsite Repair, with a response time of next business day (in serviceable areas). For an even greater level of peace of mind, you can opt for one of our extended-guarantee service offerings. For more information on any of these offerings, just contact your local dealer or visit us today at www.lexmark.com.

Short summary description Lexmark 2580n Forms Printer dot matrix printer 240 x 144 DPI 510 cps:
This short summary of the Lexmark 2580n Forms Printer dot matrix printer 240 x 144 DPI 510 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 2580n Forms Printer, 510 cps, 240 x 144 DPI, 76 cps, 20.3 cm, 512 KB, 56 dB

Long summary description Lexmark 2580n Forms Printer dot matrix printer 240 x 144 DPI 510 cps:
This is an auto-generated long summary of Lexmark 2580n Forms Printer dot matrix printer 240 x 144 DPI 510 cps based on the first three specs of the first five spec groups.

Lexmark 2580n Forms Printer. Maximum print speed: 510 cps, Maximum resolution: 240 x 144 DPI, Normal print speed: 76 cps. Buffer size: 512 KB, Sound pressure level (printing): 56 dB, Page description languages: PPDS. Power consumption (typical): 38 W, Power consumption (standby): 9 W. Weight: 8 kg. Dimensions (WxDxH): 195 x 492 x 290 mm, Media types supported: Multi-part forms - Up to 1+5 Parts; Single-part forms - 16 to 24 lbs, 60 to 90 gsm; Forms or Paper..., Fonts included: Fast Draft, Draft, Courier, Gothic

Printing
Maximum resolution *
240 x 144 DPI
Colour *
No
Maximum print speed *
510 cps
Normal print speed
76 cps
Line spacing
20.3 cm
Features
Buffer size *
512 KB
Sound pressure level (printing) *
56 dB
Page description languages *
PPDS
Power
Power consumption (typical)
38 W
Power consumption (standby)
9 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
8 - 90%
Weight & dimensions
Weight
8 kg
Other features
Dimensions (WxDxH)
195 x 492 x 290 mm
Other features
Standard media sizes
Single-part or multi-part Continuous Forms (254mm maximum page width, 76mm minimum page width, 559mm maximum page length, 76mm minimum page length) Narrow Sheet Fed Paper (215mm maximum page width, 105mm minimum page width, 559mm maximum page length, 139mm minimum page length) Single-part or multi-part Cut Forms (297mm maximum page width, 76mm minimum page width, 559mm maximum page length, 76mm minimum page length)
Media types supported
Multi-part forms - Up to 1+5 Parts; Single-part forms - 16 to 24 lbs, 60 to 90 gsm; Forms or Paper - 16 to 24 lbs, 60 to 90 gsm
Paper handling
Front Tractor Feeder
Fonts included
Fast Draft, Draft, Courier, Gothic
Compatible operating systems
Red Hat Enterprise Linux WS 3.0, 4.0, 5.0 SUSE Linux Enterprise Server 8.0, 9.0, 10.0 Debian GNU/Linux 3.1, 4.0 Linspire Linux 5.0 SUSE Linux 10.0, 10.1, 10.2 Microsoft Windows 2000 Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows Me Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows 98 2nd Edition Microsoft Windows XP x64 Microsoft Windows Server 2003 x64 Edition Microsoft Windows Vista Microsoft Windows Vista x64 Novell Open Enterprise Server for Netware with NDS, iPrint or Novell Distributed Print Services (NDPS) Novell NetWare 3.2, 4.2 (bindery) Novell NetWare 4.2, 5.x and 6.x (NDS) Novell NetWare 5.x, 6.x with iPrint or Novell Distributed Print Services (NDPS) Sun Solaris SPARC 8, 9, 10 IBM AIX 5.1, 5.2, 5.3 Sun Solaris x86 10 HP-UX 11.11
Brand Image Product code Product Stock Price from
Lexmark 2581n dot matrix printer 240 x 144 DPI 510 cps Lexmark 2581n dot matrix printer 240 x 144 DPI 510 cps
(show image)
11C2553 2581n 0.00
(excl. VAT)
0 (incl. VAT)