location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson S051016 imaging unit 6000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S051016
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S051016
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343810334 show
Category:
Component of a printer or photocopier which is sometimes referred to as copier cartridge, toner cartridge, or drum unit. An imaging unit in which all or many of the consumable and maintenance items, such as toner, developer, photoconductor, corona wires, wiper blade, etc. are sometimes combined in one module which may be user-disposable/recyclable.
Imaging Units Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2020 11:17:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson S051016 imaging unit 6000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6000 pages
  • - Print technology: Laser
  • - Black
Long product name Epson S051016 imaging unit 6000 pages :
The long product name of Epson S051016 imaging unit 6000 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Single Part Drum/Toner/Collector Cartridge
More>>>
Epson S051016 imaging unit 6000 pages:
The official description of Epson S051016 imaging unit 6000 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For super efficiency and easy replacement the individual components of the laser printing system are combined in a single, high yield imaging cartridge.

Compatible with:
EPL-N1200
EPL-5600
EPL-N1200EN
EPL-N1200PS

Short summary description Epson S051016 imaging unit 6000 pages:
This short summary of the Epson S051016 imaging unit 6000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Epson S051016, 6000 pages, Black, Laser, EPL-N1200, 215 x 347 x 145 mm, 1.38 kg

Long summary description Epson S051016 imaging unit 6000 pages:
This is an auto-generated long summary of Epson S051016 imaging unit 6000 pages based on the first three specs of the first five spec groups.

Epson S051016. Page yield: 6000 pages, Suitable for printing colours: Black, Print technology: Laser. Dimensions (WxDxH): 215 x 347 x 145 mm, Weight: 1.38 kg

Features
Page yield *
6000 pages
Suitable for printing colours
Black
Print technology
Laser
Features
Quantity
1
Compatibility
EPL-N1200
Weight & dimensions
Dimensions (WxDxH)
215 x 347 x 145 mm
Weight
1.38 kg
Brand Image Product code Product Stock Price from
Epson S051020 imaging unit 4500 pages Epson S051020 imaging unit 4500 pages
(show image)
S051020 S051020 0.00
(excl. VAT)
0 (incl. VAT)