location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS U6S-2P030E Intel® Core™2 Duo T7250 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U6S-2P030E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90ND8A9111724EACG0I
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS U6S-2P030E Intel® Core™2 Duo T7250 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T7250 2 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 160 GB DVD Super Multi
  • - Bluetooth 2.0+EDR
  • - Windows Vista Business
Long product name ASUS U6S-2P030E Intel® Core™2 Duo T7250 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Windows Vista Business :
The long product name of ASUS U6S-2P030E Intel® Core™2 Duo T7250 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

U6S-2P030E - Intel Core 2 Duo T7250, 2048MB DDR2 RAM, 160GB SATA HDD, 12.1" TFT, Webcam, Bluetooth 2.0, Windows Vista Business
More>>>
ASUS U6S-2P030E Intel® Core™2 Duo T7250 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Windows Vista Business:
The official description of ASUS U6S-2P030E Intel® Core™2 Duo T7250 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simplistic Design
The beauty of the U6 is complimented with its simple and clean lines. The contour gives the notebook as structured appearance with sturdiness.

Exquisite Detailing
The leather bound palm rest adds yet another dimension to the U6 design with a softness that personalizes the tactile computing experience. The leather further extends down the front edge of the notebook furthering the comfort zone beyond limit.

True Brilliance
From afar, the U6S´ mocha sheen gives off a fashionesque effect that compliments any sophisticated metropolitan. The high-shine cover, Voile, made by a 13-step process shines with underlying shimmering fibers gets its name from the equally delicate luminous fabric.

LED backlight panel Solution
The U6 screen adopts a special LED backlight panel that is half the width of and 1/3 lighter than the traditional LCD panel. It operates with lowers power consumption and offers better luminance for a pleasant viewing experience.

Live Video Communication
The high-resolution webcam module is one of the smallest lenses available that integrates seamlessly into the U6’s LCD panel and together with a built-in high quality microphone wire-free video conferencing is possible anywhere.

Visual Feast
The 12.1-inch glare-type widescreen with exclusive Splendid Color Enhancement Engine displays vivid colors and sharp details for the most enjoyable viewing experience.

Solid Privacy Protection
The notebook offers a smart balance of mobility and performance with comprehensive security feature that protects. Data security is uncompromised with built-in fingerprint scanner that reads from the live layer of skin, preventing common skin surface conditions from impairing scanner accuracy. Embedded TPM is a hardware solution that helps to avoid attacks by hackers looking to capture passwords and encryption keys to sensitive data.

ASUS LifeFrame3- Easy Image Recording and Capturing
The exclusive imaging software not only offers easy to use recording and capturing functions with high-quality audio and video, it also guards security with motion triggered image capture when set to the Monitor mode. With a total of 6 function modes and a host of fun editing features, the LifeFrame3 keeps your memories alive for anytime browse and playback!

ASUS SmartLogon- Total solution with ASUS webcam built-in models
The exclusive face recognized software offers easy to enter windows without key in any password by owner’s face capture when login. Through ASUS SmartLogon, you can easily enter with a convenient way anytime!

Short summary description ASUS U6S-2P030E Intel® Core™2 Duo T7250 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Windows Vista Business:
This short summary of the ASUS U6S-2P030E Intel® Core™2 Duo T7250 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS U6S-2P030E, Intel® Core™2 Duo, 2 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description ASUS U6S-2P030E Intel® Core™2 Duo T7250 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Windows Vista Business:
This is an auto-generated long summary of ASUS U6S-2P030E Intel® Core™2 Duo T7250 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Windows Vista Business based on the first three specs of the first five spec groups.

ASUS U6S-2P030E. Processor family: Intel® Core™2 Duo, Processor model: T7250, Processor frequency: 2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows Vista Business. Weight: 1.5 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7250
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tcase
68 °C
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Audio
Number of built-in speakers
2
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Business
Bundled software
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLA49
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
31728
Conflict-Free processor
No
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
300 mm
Depth
225 mm
Height
35 mm
Weight *
1.5 kg
Other features
Wireless technology
IEEE 802.11b/g
AC adapter included
Yes
Infrared data port
No
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 02:02:46
Uk has collected 21 expert reviews for ASUS U6S-2P030E Intel® Core™2 Duo T7250 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Windows Vista Business and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcauthority.com.au
Updated:
2014-05-22 02:02:46
A great set of features and plenty of power, but the price is very high for this ultraportable. Along with the Sony, the Asus U6S is significantly dearer than most of the competition this month. However, you certainly get plenty for your money: nothing...
83%
tbreak.ae
Updated:
2016-12-14 04:05:56
Petite- check!, Stylish- check! Beautiful- check! No, Im not going through my list of specifications for what you might be thinking. Let me make it more obvious- full featured- check!, speedy- check! What I am looking at is the new ultra-mobile from A...
Bottom line Connectivity-wise, the U6S is unmatched. Weve already mentioned WiFi, Bluetooth, LAN and the 56k modem, however ASUS does not stop there. They have built a GSM modem with HSDPA specs that is capable of transferring data at 7.2Mbps into the U6S. This...
0%
notebookcheck.net
Updated:
2014-05-22 02:02:46
Due to being equipped with high performance hardware, the wattage of this subnotebooks is higher than of others. Even if all energy saving options are on, the maximum power consumption is still 36 watts in idle mode. However, the power consumption in stan...
Good Nice design, Highquality materials (leather, aluminium/magnesium), Surfaces feel nice to the touch, Many ports including an HDMI port, WLAN standardn, Gigabit Lan, Bluetooth and UMTS (ready), A lot of accessories (Bluetooth mouse, bag), Userfriendly keybo...
Bad No docking option, No Firewire port, High noise level even in idle mode, High energy demand, even if turned off...
Bottom line The Asus U6S is inspiring in many ways, e.g. by its straightforward design and the first-class materials like genuine leather. Other aspects are four USB 2.0 ports and a HDMI port, its data communication capabilities, which include WLAN standard-n, gigabi...
85%
Digitaltrends.com
Updated:
2014-05-22 02:02:46
You may not know it, but electronics manufacturer Asus sells a wide variety of notebook PCs, including everything from thin and light systems to gaming machines and more. Interestingly, their latest effort the U6S, attempts to pair two features it woul...
Good Snazzy looks, Decent performance, Can log in using your face...
Bad Poor battery life, A bit heavy, Unresponsive touchpad buttons...
Bottom line Overall, despite a few quirks, the U6S proves a better-than-average notebook with a unique look and several useful built-in features; it’s also relatively affordable too for an ultra-portable. Nonetheless, given the system’s weight and po...
75%
it-review.net
Updated:
2014-05-22 02:02:46
For not-such-a-small-amount-of-money, this is a pretty good choice if youre searching for "The Ultranotebook" for yourself. Yes, it couldve been a bit better in terms of battery life and price, but one of the reasons why the price might be a bi...
0%
laptoplogic.com
Updated:
2014-05-22 02:02:46
Sexy and small, the Asus U6S is a well featured ultraportable with a few flaws.
Good Stylish, Fingerprint scanner, Full size keyboard, Low Heat & Noise, HDMI output, Builtin optical drive...
Bad Poor battery life, especially when watching movies, Hard to click mouse buttons, Nonupgradeable RAM...
Bottom line Overall, the ASUS U6 is a wonderful notebook packed with numerous features and power in a small sophisticated package. The functionality of the unit and pure elegance of this laptop undoubtedly outweigh the weakness of a below average battery life, but...
80%
pcper.com
Updated:
2014-05-22 02:02:46
The ASUS U6S is a nice looking machine - the back of the LCD is a very glossy brown-ish color with bright metallic speckles in it that shine when hit by the light correctly. Showing those color accents was pretty much impossible for me, and even gett...
Bottom line The ASUS U6S is a great mix of performance and size offering a lot of power in a small package. The LCD is very nice, sturdy and bright, the keyboard isnt soft and pliable like other small notebooks and the looks of the U6S should appeal to just abo...
0%
pcmag.com
Updated:
2014-05-22 02:02:46
The endless proliferation of ASUS-branded laptops is growing by the minute—not that this is a bad thing. In ultraportables alone, the company has four different lines, with countless sub-models belonging to each. The ASUS U6S ($1,700 street) is the...
Good Powerful innards. Leather interior. Gorgeous design. Full-size keyboard. Under 4 pounds. Built-in optical drive.
Bad Battery is too small. Mouse buttons arent well designed.
Bottom line The ASUS U6S is a third option if youre trying to decide between the Dell M1330 and the Sony SZ791N. But consider buying a second battery before you take the plunge...
70%
hothardware.com
Updated:
2014-05-22 02:02:46
If youre the type who wants to make a statement with your notebook, names like Apple, VAIO, and Alienware may come to mind. But what about ASUS? While you may know them best for their motherboards and video cards, ASUS is a seasoned veteran when it c...
Bottom line Performance Analysis: Performance of the U6S is in line with expectations given our test systems specifications. While it could hardly compete with the desktop replacement notebooks in our benchmarks, it doesnt need to. The U6S provided good perfor...
0%
computershopper.com
Updated:
2014-05-22 02:02:46
An ultraportable notebook should make travel easier, not harder. The Asus U6S somehow does both. Its powerful enough to let you speed through your work, but it also slows you down owing to some design quirks. Plus, because it lacks broad...
Good Stylish brown lid and matching leather palm rest; ultrabright LED screen; solid performance; HDMI port; Bluetooth mouse included; generous warranty...
Bad On the heavy side for an ultraportable; no integrated broadband modem; poor battery life; battery protrudes awkwardly from the rear...
Bottom line Though slim and stylish enough to impress in the boardroom, the Asus U6S ultraportable laptop disappoints on the road, where a few too many shortcomings get in the way of productivity...
60%
Laptopmag.com
Updated:
2014-05-22 02:02:46
ASUS has delivered one the best-looking ultraportables we’ve seen, and it delivers solid performance and excellent features for the price.
Good Superb design, Reasonable price, LED-backlit screen, HDMI port...
Bad Short battery life, No discrete multimedia control keys, No integrated mobile broadband option...
Bottom line What isn’t missing are the little extras that separate a luxury marque from a mass-market manufacturer. ASUS includes not one but two Targus cases with the U6S: A ballistic nylon shoulder tote and a suede-like slip case. You also get a sharp-looking...
80%