location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-3830N Laser printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-3830N Laser printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
042FR0KL
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-3830N Laser printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 33 ppm
  • - Maximum duty cycle: 20000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 96 MB Built-in processor 300 MHz
Warranty: 2-year warranty as standard. Kyocera guarantees the drum and developer for 3 years or 300,000 pages (whichever occurs sooner),provided each printer is used and cleaned in accordance with the service instructions.

KIOLIFE - The up to 5-year on-site warranty extension for printer and options.
Long product name KYOCERA FS-3830N Laser printer 1200 x 1200 DPI A4 :
The long product name of KYOCERA FS-3830N Laser printer 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kyocera Mita Laserprinter FS-3830N
More>>>
KYOCERA FS-3830N Laser printer 1200 x 1200 DPI A4:
The official description of KYOCERA FS-3830N Laser printer 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful enough to satisfy even the most demanding workgroup: the FS-3830N delivers best-in-class performance plus unbeatable cost-effectiveness, making it the ideal print solution for large workgroups. With its speed (33 ppm), network connectivity and a big 96 MB RAM, the FS-3830N has the powerful standard features you need to handle complex tasks with ease. Add to that its great range of paper-handling options and digital print features and your workgroup has instant access to economical and time-saving functions such as electronic forms and electronic carbon copy. And thanks to Kyocera Mita’s industry-leading ECOSYS technology, you enjoy the lowest cost-perpage in the class.

Short summary description KYOCERA FS-3830N Laser printer 1200 x 1200 DPI A4:
This short summary of the KYOCERA FS-3830N Laser printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-3830N Laser printer, Laser, 1200 x 1200 DPI, A4, 33 ppm

Long summary description KYOCERA FS-3830N Laser printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of KYOCERA FS-3830N Laser printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-3830N Laser printer. Print technology: Laser. Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
11.5 s
Features
Maximum duty cycle *
20000 pages per month
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Maximum input capacity
2100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
96 MB
Maximum internal memory
576 MB
Performance
Built-in processor
Yes
Processor model
Power PC 750CX
Processor frequency
300 MHz
Sound pressure level (printing)
57 dB
Powersave acoustic emission
13 dB
Sound power level (standby)
36 dB
Power
Power consumption (standby)
18 W
Power consumption (PowerSave)
13 W
Weight & dimensions
Weight
13 kg
Dimensions (WxDxH)
345 x 390 x 300 mm
Other features
I/O ports
1 x IEEE 1284 1 x USB 2.0
Custom media sizes
148 x 210 mm - 216 x 297 mm
Standard media sizes
A4, A5, B5, Letter, Legal
Power requirements
AC 220 ~240 V, 50/60 Hz
Networking features
Ethernet 10/100Base-TX
Power consumption (active)
521 W
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:32:07
Uk has collected 3 expert reviews for KYOCERA FS-3830N Laser printer 1200 x 1200 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2011-08-01 21:32:07
The Kyocera FS-3830N offers great-looking text, acceptable graphics and photos (for a monochrome laser), and a claimed 0.495 Specs: Type: Monochrome, Technology: Laser...
60%
v3.co.uk
Updated:
2015-06-26 13:18:35
Good speed plus low running costs equals a good printer for small firms and branch offices...
80%