HP logo

HP L2245w 22-inch Widescreen LCD Monitor computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
305096
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
16 Apr 2009
Warranty:
Limited 3 years parts, labour and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support or Service
Long product name HP L2245w 22-inch Widescreen LCD Monitor computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

22" Wide LCD, 1680 x 1050, 5ms, 1000:1, 300cd/m2, D-sub & DVI-D

HP L2245w 22-inch Widescreen LCD Monitor computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

The large-screen HP 2245w 22-inch Widescreen LCD Monitor offers advanced performance and user comfort features in an elegant extra-large 22-inch diagonal wide-aspect screen designed for users who appreciate widescreen viewing, wherever they work.

Features

- Enjoy high resolution viewing with a 1000:1 contrast ratio, sharp resolutions to 1680 x 1050, and fast 5 ms response time. Use the built-in USB hub to quickly connect to peripherals. The digital input with HDCP supports encrypted data content.

- Enable comfortable viewing with wide 160-degree viewing angles and adjustable swivel, tilt, and pivot settings. The low-point height-adjustment setting lets you position the monitor’s lower bezel flush with the desk.

- Help protect against image retention and reduce energy costs with HP Display LiteSaver, which allows prescheduled Sleep mode. Adjust monitor settings and enable theft deterrence through the connected PC with HP Display Assistant.

- Customize the display settings with a wide range of icon-based on-screen display (OSD) controls. Disable the green power LED to minimize distractions, and the on/off button to prevent users from turning off the monitor.

Short summary description HP L2245w 22-inch Widescreen LCD Monitor computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

HP L2245w 22-inch Widescreen LCD Monitor, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms, Black

Long summary description HP L2245w 22-inch Widescreen LCD Monitor computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

HP L2245w 22-inch Widescreen LCD Monitor. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.