location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WN3000RP-100NAS bridge/repeater 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WN3000RP-100NAS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WN3000RP-100NAS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449076936 show
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2023 16:05:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name NETGEAR WN3000RP-100NAS bridge/repeater 300 Mbit/s :
The long product name of NETGEAR WN3000RP-100NAS bridge/repeater 300 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WN3000RP-100NAS - 802.11 b/g/n, 2.4GHz, Fast Ethernet, 245g, White
More>>>
NETGEAR WN3000RP-100NAS bridge/repeater 300 Mbit/s:
The official description of NETGEAR WN3000RP-100NAS bridge/repeater 300 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Extends wireless coverage;
- Universal compatibility;
- Easy install - no CD required;
- Connect home A/V devices.

The NETGEAR Universal WiFi Range Extender effectively doubles the operating distance of your entire wireless network and conveniently avoids additional need for power cables or device clutter on your office desk or home theater. WN3000RP extends your wireless network to include the area outside the range of your existing wireless router by overcoming obstacles and enhancing overall network signal quality, giving you the freedom to roam anywhere in the house and access Internet without worrying about coverage. The product was specifically designed to be plugged into an electrical outlet, and blends in nicely with any surrounding. It is compatible with wireless b/g/n routers, gateways and Internet service provider devices.

- Extend Network — Extend Internet access throughout your home for wireless devices like iPads®, iPods®, laptops, smart phones, game consoles and TVs;
- Enhance Existing Equipment — Keep your current equipment and improve coverage to eliminate wireless “dead zones”;
- Plug-and-play — Sets up in minutes, no need to insert a CD or plug in Ethernet cables;
- Push ‘N’ Connect — Push ‘N’ Connect using Wi-Fi Protected Setup® (WPS) connects computers and/or routers to the Extender quickly and securely;
- Optimal Coverage — Link-rate LED locates the best placement spot to provide optimal wireless coverage;
- Compatible — Works with any wireless b/g/n router or gateway from NETGEAR and other brands;
- Superior Security — Works with all security standards including WPA-PSK, WPA2-PSK, mixed mode and WEP;
- Connect — Ethernet port allows the Extender to function as a bridge to connect to home theater devices;
- NETGEAR Green features — Power on/off button, 80% recycled packaging.

Short summary description NETGEAR WN3000RP-100NAS bridge/repeater 300 Mbit/s:
This short summary of the NETGEAR WN3000RP-100NAS bridge/repeater 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WN3000RP-100NAS, 300 Mbit/s, Ethernet LAN, Wall mountable

Long summary description NETGEAR WN3000RP-100NAS bridge/repeater 300 Mbit/s:
This is an auto-generated long summary of NETGEAR WN3000RP-100NAS bridge/repeater 300 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR WN3000RP-100NAS. Maximum data transfer rate: 300 Mbit/s. Frequency band: 2.4 GHz. Cabling technology: 10/100Base-T(X). Connectivity technology: Wired, Interface: RJ-45. Security algorithms: WEP, WPA, WPA-PSK, WPA2, WPA2-PSK

Data transmission
Maximum data transfer rate *
300 Mbit/s
Wireless LAN features
Frequency band
2.4 GHz
Network
Ethernet LAN
Yes
Cabling technology
10/100Base-T(X)
Ports & interfaces
Connectivity technology
Wired
Interface
RJ-45
Ethernet LAN (RJ-45) ports
1
DC-in jack
Yes
Security
Security algorithms
WEP, WPA, WPA-PSK, WPA2, WPA2-PSK
Features
LED indicators
Power, Yes
Power LED
Yes
Wall mountable
Yes
System requirements
Minimum system requirements
Internet Explorer 5.0 Firefox 2.0 Safari 1.4
Compatible operating systems
Windows 7 Windows Vista Windows XP Windows 2000 Mac OS UNIX Linux
Power
Power over Ethernet (PoE)
Yes
Certificates
Certification
CEC, RoHS, WEEE
Weight & dimensions
Dimensions (WxDxH)
112 x 74 x 45 mm
Weight
245 g
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 05:50:17
Uk has collected 13 expert reviews for NETGEAR WN3000RP-100NAS bridge/repeater 300 Mbit/s and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
gadgetspeak.com
Updated:
2014-12-21 05:50:17
The wings are a pair of articulated stub aerials that can be positioned for maximum signal strength. LED indicators on the top surface of the device show the strength of the signal from the original wireless access point and the signal strength of the con...
80%
techadvisor.co.uk
Updated:
2014-12-21 05:50:17
Although wireless networking is undoubtedly a great innovation, its Achilles heel is weak reception whenever a device is at a long distance from a router's antennae. Wireless 'notspots' are also common, areas well within range where performance drops f...
Bottom line Wireless extenders are the only way to extend wireless coverage, so as long as you're willing to accept the technology's shortcomings, the good long-range performance and straightforward setup process means the WN3000RP is worth considering...
80%
pcworld.co.nz
Updated:
2014-12-21 05:50:17
Range extenders are useful devices that improve your wireless network reach, ensuring it covers the nooks and crannies of your house without the need for further cabling and other complications.Netgear’s WN3000RP is a fairly chunky unit that plugs stra...
90%
avforums.com
Updated:
2014-12-21 05:50:17
With the ubiquitous nature of wireless networks in our homes and the profusion of wireless devices in almost every room, the range of your wireless router is becoming more and more important. Of course the range will depend on a number of factors, the rou...
Good Easy to setup, Effective performance, Good features, Price...
Bad Plug position could be problematic...
80%
techradar.com
Updated:
2014-12-21 05:50:17
Wireless networks can be fantastic - eliminating the need to trail Ethernet cables across our homes just to connect to the internet, or stream media from one PC to another. But often their Achilles' heel is range. Stray too far from your wireless route...
Good Boosts Wi-Fi, Compact and good looking, WPS compatibility...
Bad Shape can make it difficult to install, Can be complicated to set up on older hardware...
Bottom line The Netgear WN3000RP Universal Wi-Fi Range Extender does what it says on the tin: it extends a wireless network that it'sattached to. But there are a few weird design choices that sometimes make this device frustrating to use.
60%
avforums.com
Updated:
2015-02-18 06:37:06
Basically, it's a very cost effective solution for banishing those annoying WiFi black spots. The WN3000RP-200UKS is a WiFi Range Extender from popular networking products manufacturer Netgear. There are numerous devices available today to ensure your hom...
Good Very easy to setup, Useful WiFi Analytics App, Netgear genie interface...
Bad WiFi Analytics App not on iOS, Possibly a tad too expensive...
Bottom line Is it worth buying?You can't really go wrong for just £34.99. For such a small outlay you get a very easy to install and setup WiFi Range Extender and one that works without issue with a very small and convenient wall-plug design. With the Netgear genie i...
80%
pcworld.co.nz
Updated:
2016-12-29 02:41:22
NameWi-Fi Range Extender: Netgear WN3000RPAt a glance:2.4GHz 802.11N Wi-Fi range extender/repeater with minimal configuration and web-based administration,Good performance but somewhat high RRPSummary:An easy to set up 2.4GHz Wi-Fi range extender that wor...
90%
toptenreviews.com
Updated:
2014-12-21 05:50:17
The Netgear Universal WN3000RP is the second of the Wi-Fi boosters manufactured by Netgear. This particular device is much smaller than the WN2000RPT and plugs into a wall outlet to power-up.Because the Netgear Universal WN3000RP is so tiny (2.91 x 4.4...
Good This Wi-Fi booster has an optimal coverage option to show where the unit should be placed for the best connection possible...
Bad This booster doesn't have a reset button, so you'll need to unplug it to reset the connection...
Bottom line Netgear's smaller – but no less powerful – Wi-Fi booster, the Netgear Universal WN3000RP is quite the device. Small enough to plug into a wall outlet, it can still rebroadcast your network's connection 60 to 80 feet past its current reach. Its small size...
0%
missingremote.com
Updated:
2014-12-21 05:50:17
In the last 5 - 10 years wireless has vastly changed how we connect devices to the internet in our homes. Every smartphone, laptop, tablet, media streamer, gaming console has the ability to connect to your network through your wireless access point. Al...
Bottom line Many things can drastically effect how wireless signals propagate through your home. What channels your router uses, the placement of the wireless router, and possible noise interference issues you may have (cordless phones, microwave ovens, ect..) in...
0%
smallnetbuilder.com
Updated:
2017-08-06 06:42:25
We first took a stab at the extender roundup about a month ago. Results were surprisingly similar, but there were some anomalies pointed out to us by a vendor who was particularly displeased with the results. So we went back and took a closer look at our...
0%
Country Distributor
United States 1 distributor(s)