Tripp Lite logo

Tripp Lite SUDC208V42P30M power rack enclosure 42U Floor Black

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81019
Info modified on:
10 Aug 2024, 09:57:55
Long product name Tripp Lite SUDC208V42P30M power rack enclosure 42U Floor Black:

20-30kVA 3 Phase Power Distribution Center w/ Integrated 3 Breaker 208V Service Bypass Switch

Tripp Lite SUDC208V42P30M power rack enclosure 42U Floor Black:

Tripp Lite's SUDC208V42P30M Power Distribution Cabinet supports 20-30kVA 3 phase UPS power distribution in critical datacenter equipment racks. Integrated 3 breaker 208v service bypass switch enables hot-swappable replacement of 20-30kVA 3 phase UPS systems without dropping the connected critical loads. Full size 42U rack enclosure with pre-installed 42 pole circuit breaker panel supports 3 phase 208V and single phase 208V and 120V outputs via optional corded receptacle whips, snap in panel breakers and PDUs. Breaker panel includes 225A, 3 pole main breaker, ground and neutral bars, plus 1/2, 3/4 and 1 inch knockouts. Rack enclosure offers secure front and rear doors, removable side panels and shares common dimensions and overhead wiring tray accessories as Tripp Lite SR42UB rack enclosures. Compatible with Tripp Lite SUBB-series 1, 2 and 3 pole breakers, SUWL-series corded receptacle whips and a full line of compatible basic, metered, monitored and switched PDUs to support a variety of advanced network configurations.

Short summary description Tripp Lite SUDC208V42P30M power rack enclosure 42U Floor Black:

Tripp Lite SUDC208V42P30M, 600.2 mm, 1092.2 mm, 1993.9 mm, 225 kg, 705 x 1190 x 2140 mm, 660.4 mm

Long summary description Tripp Lite SUDC208V42P30M power rack enclosure 42U Floor Black:

Tripp Lite SUDC208V42P30M. Width: 600.2 mm, Depth: 1092.2 mm, Height: 1993.9 mm. Package dimensions (WxDxH): 705 x 1190 x 2140 mm, Package width: 660.4 mm, Package depth: 1143 mm. Products per master (outer) case: 1 pc(s), Master (outer) case width: 660.4 mm, Master (outer) case length: 1143 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.