location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp ANXR1LP projector lamp

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ANXR1LP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AN-XR1LP
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Dec 2023 13:42:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sharp ANXR1LP projector lamp :
The long product name of Sharp ANXR1LP projector lamp. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ANXR1LP
More>>>
Sharp ANXR1LP projector lamp:
The official description of Sharp ANXR1LP projector lamp as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lamp for XR1S projector

Short summary description Sharp ANXR1LP projector lamp:
This short summary of the Sharp ANXR1LP projector lamp data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp ANXR1LP, 3000 h

Long summary description Sharp ANXR1LP projector lamp:
This is an auto-generated long summary of Sharp ANXR1LP projector lamp based on the first three specs of the first five spec groups.

Sharp ANXR1LP. Service life of lamp: 3000 h, Service life of lamp (economic mode): 4000 h

Features
Service life of lamp
3000 h
Features
Service life of lamp (economic mode)
4000 h
Brand Image Product code Product Stock Price from
Sharp AN-D350LP projector lamp 210 W Sharp AN-D350LP projector lamp 210 W
(show image)
AN-D350LP AN-D350LP
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)