location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Portege G900 Silver/Black 7.62 cm (3")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portege G900 Silver/Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
07951120 G900-ENG-T
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Portege G900 Silver/Black 7.62 cm (3")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.62 cm (3")
  • - miniSD
  • - Bluetooth 2.0+EDR
  • - Single camera
Long product name Toshiba Portege G900 Silver/Black 7.62 cm (3") :
The long product name of Toshiba Portege G900 Silver/Black 7.62 cm (3"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portege G900 Silver/Black - 2 Mega Pixel, Bluetooth 2.0
More>>>
Short summary description Toshiba Portege G900 Silver/Black 7.62 cm (3"):
This short summary of the Toshiba Portege G900 Silver/Black 7.62 cm (3") data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Portege G900 Silver/Black, 7.62 cm (3"), Silver

Long summary description Toshiba Portege G900 Silver/Black 7.62 cm (3"):
This is an auto-generated long summary of Toshiba Portege G900 Silver/Black 7.62 cm (3") based on the first three specs of the first five spec groups.

Toshiba Portege G900 Silver/Black. Display diagonal: 7.62 cm (3"). Rear camera type: Single camera. Product colour: Silver. Weight: 196 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 07:09:26
Uk has collected 22 expert reviews for Toshiba Portege G900 Silver/Black 7.62 cm (3") and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techradar.com
Updated:
2013-11-09 07:09:24
Toshibas Portégé G900 (£405 inc. VAT) marks a return to the handheld market for the electronics giant, and stands out from rivals by virtue of its excellent 3-inch touchscreen display.Its the first Pocket PC weve seen of this size to feature an 800...
Good Great display, Comfortable to use, Well built...
Bad Limited performance...
Bottom line Toshibas Portégé G900 (£405 inc. VAT) marks a return to the handheld market for the electronics giant, and stands out from rivals by virtue of its excellent 3-inch touchscreen display.Its the first Pocket PC weve seen of this size to feature an 800...
80%
itreviews.com
Updated:
2013-11-09 07:09:24
big-screen tri-band Pocket PC with QWERTY keyboard: Toshiba has recently re-entered the handheld market having left it a few years ago. The company has come up with two devices: the Portg G500, which is a Windows Mobile Smartphone running Windows Mobile 5...
0%
expertreviews.co.uk
Updated:
2013-11-09 07:09:24
Apple isnt the only computer company that makes phones, you know. These well-specified smartphones each have their flaws but are both reasonable value with a contract. Toshiba is better known in the UK for laptops than mobiles, but the companys two...
80%
zdnet.co.uk
Updated:
2013-11-09 07:09:24
Toshiba’s Portégé G900 is a well-specified Windows Mobile 6 handheld with a good set of wireless connectivity options and an excellent 800-by-480 display. If it was a bit slimmer and integrated GPS as well, it would be a real winner.
Good Windows Mobile 6 Professional, Highresolution (800by480pixel) display, Fingerprint sensor, 3G/HSDPA support, Slideout keyboard...
Bad Slightly chunky and heavy hardware, Sizeable twopiece AC adapter, Lacks GPS...
Bottom line Toshiba’s Portégé G900 is a well-specified Windows Mobile 6 handheld with a good set of wireless connectivity options and an excellent 800-by-480 display. If it was a bit slimmer and integrated GPS as well, it would be a real winner...
78%
alphr.com
Updated:
2013-11-09 07:09:25
Toshiba is relatively new to the smartphone game in the UK, but it's made an audacious start with the big, beefy Windows Mobile 6-based G900. This is a phone that has almost everything: a full-sized sliding QWERTY keyboard; Wi-Fi, 3G and HSDPA for supe...
Bottom line Packed with features, but too bulky and expensive to compete...
67%
smape.com
Updated:
2013-11-09 07:09:24
Just a few years ago the Toshiba company was a remarkable player on the market of Windows Mobile devices. But when the platform orientation has changed to telecom this manufacturer has failed to adapt its activity profile to new conditions. The result...
Bottom line The Toshiba Portege G900 PDA phone is remarkable for the availability of the large (3) screen with a high (WVGA) resolution, a comfortable keyboard and a fast CPU unit, the device also sports full 3G support. If youre looking for a sound QWERTY-sli...
0%
gsmarena.com
Updated:
2013-11-09 07:09:24
The Toshiba Portege G900 begs to be called cutting edge. With its massive set of features it does manage to deliver on almost all fronts - HSDPA, 3" WVGA touch screen display, spacious QWERTY keyboard, 2 megapixel camera, stereo Bluetooth...
0%
theunwired.net
Updated:
2013-11-09 07:09:24
When Toshiba announced the Toshiba Portégé G900 Pocket PC Phone Edition back in February, it was clear which device Toshiba planned to compete with - the HTC Hermes. Now it took some time for Toshiba to release its first Windows Mobile Pocket PC after...
0%
Pocketnow.com
Updated:
2013-11-09 07:09:24
It seems that whenever a new PDA phone is about to be released, there are a few who grumble about the lack of a VGA (thats 640x480) screen. Having worked with a VGA capable PDA for a few years, I have to say that I understand the complaint. While t...
Good High resolution WVGA screen, Great battery life, Biometric security...
Bad Sharp edges, Build quality doesnt match premium price, Quirky software behavior, Low call volume, Squashed keyboard feel...
Bottom line Ive personally been hoping for a VGA-enabed PDA phone for quite some time. Alas, the G900, while decent, just doesnt live up to my expectations. The quirky behavior (even with the recent patch), lackluster design, and sharp edges really quickly ou...
60%
phonearena.com
Updated:
2013-11-09 07:09:25
We’ve already showed you the G500 which is the smaller brother of the phone we will review here. This is the Toshiba Portege G900, a WM6 Professional phone with huge touch-sensitive displays and all the bells and whistles of that OS. Many people have c...
Good Highresolution screen is probably best in class, Large QWERTY keyboard...
Bad Not all applications work on it, Cannot play video that match the screen resolution...
Bottom line The G900 has its appeal and like any other phone, pros and cons. We aren’t keen on huge phones, even being WM Professional devices but can close our eyes for that when the display is a 3 inch unit with resolution of 800x480 pixels, best in class. It gi...
70%
trustedreviews.com
Updated:
2013-11-09 07:09:25
We're all prone to completely impractical fantasies from time to time. But we all know that, like planning to becoming a Red Arrows pilot or Formula One champion when we're kids, or dreaming of marrying a stunning Hollywood actress when we're adults, they...
Bottom line The G900 is a mixed bag. On the plus side, it has a big 800 x 480 pixel screen, great keyboard and the inclusion of Windows Mobile 6 makes it a highly practical mobile communications device and office companion. The fingerprint reader is also a bonus for...
70%