location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 48V External Battery Pack Enclosure for select UPS Systems, 2U Rackmount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
48V External Battery Pack Enclosure for select UPS Systems, 2U Rackmount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP48V242UTAA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332152848 show
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:39:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite 48V External Battery Pack Enclosure for select UPS Systems, 2U Rackmount
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 48 V
  • - 1 pc(s)
Long product name Tripp Lite 48V External Battery Pack Enclosure for select UPS Systems, 2U Rackmount :
The long product name of Tripp Lite 48V External Battery Pack Enclosure for select UPS Systems, 2U Rackmount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

External Battery Pack
More>>>
Tripp Lite 48V External Battery Pack Enclosure for select UPS Systems, 2U Rackmount:
The official description of Tripp Lite 48V External Battery Pack Enclosure for select UPS Systems, 2U Rackmount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BP48V242UTAA is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. This rack/tower external battery pack offers extended battery runtime when used in conjunction with compatible Tripp Lite systems. Multi-use form factor supports configuration in stacking, upright tower and rackmount applications using only 2 rack spaces (2U). Includes heavy gauge cabling with high current DC connector for simple installation.

Short summary description Tripp Lite 48V External Battery Pack Enclosure for select UPS Systems, 2U Rackmount:
This short summary of the Tripp Lite 48V External Battery Pack Enclosure for select UPS Systems, 2U Rackmount data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 48V External Battery Pack Enclosure for select UPS Systems, 2U Rackmount, 48 V, 1 pc(s), Black, 6 year(s), Taiwan, UL, cUL, CE, NOM, TAA

Long summary description Tripp Lite 48V External Battery Pack Enclosure for select UPS Systems, 2U Rackmount:
This is an auto-generated long summary of Tripp Lite 48V External Battery Pack Enclosure for select UPS Systems, 2U Rackmount based on the first three specs of the first five spec groups.

Tripp Lite 48V External Battery Pack Enclosure for select UPS Systems, 2U Rackmount. Battery voltage: 48 V, Number of batteries included: 1 pc(s), Product colour: Black. Weight: 28.6 kg, Width: 444.5 mm, Height: 88.9 mm. Package width: 596.9 mm, Package height: 221 mm, Package depth: 508 mm. Master (outer) case width: 596.9 mm, Master (outer) case length: 508 mm, Master (outer) case height: 221 mm

Features
Product colour
Black
Battery voltage *
48 V
Number of batteries included *
1 pc(s)
Battery life
6 year(s)
Country of origin
Taiwan
Certification
UL, cUL, CE, NOM, TAA
Compatibility
SM2200RMXL2UTAA, SM3000RMXL2UTAA, SMX2200RTL2UTAA, SMX2200RT2UTAA, SMX3000RT2UTAA
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
28.6 kg
Width
444.5 mm
Height
88.9 mm
Weight & dimensions
Depth
342.9 mm
Packaging data
Package width
596.9 mm
Package height
221 mm
Package depth
508 mm
Package weight
31.8 kg
Logistics data
Master (outer) case width
596.9 mm
Master (outer) case length
508 mm
Master (outer) case height
221 mm
Master (outer) case gross weight
31.8 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite External 192V Tower Battery Pack for select UPS Systems (BP192V787C-1PH ) Tripp Lite External 192V Tower Battery Pack for select UPS Systems (BP192V787C-1PH )
(show image)
BP192V787C-1PH External 192V Tower Battery Pack for select UPS Systems (BP192V787C-1PH ) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite External 240V Tower Battery Pack for use with select UPS Systems (BP240V787C-1PH) Tripp Lite External 240V Tower Battery Pack for use with select UPS Systems (BP240V787C-1PH)
(show image)
BP240V787C-1PH External 240V Tower Battery Pack for use with select UPS Systems (BP240V787C-1PH) 0.00
(excl. VAT)
0 (incl. VAT)