location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio Exilim EX-S10 Black 1/2.3" 10 MP CCD 3648 x 2736 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Exilim EX-S10 Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-S10ABKEBB show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Casio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15166
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Casio Exilim EX-S10 Black 1/2.3" 10 MP CCD 3648 x 2736 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10 MP CCD Black
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 3x Digital zoom: 4x
  • - Built-in microphone Voice recording
  • - Lithium-Ion (Li-Ion)
Long product name Casio Exilim EX-S10 Black 1/2.3" 10 MP CCD 3648 x 2736 pixels :
The long product name of Casio Exilim EX-S10 Black 1/2.3" 10 MP CCD 3648 x 2736 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Exilim EX-S10 Black
More>>>
Short summary description Casio Exilim EX-S10 Black 1/2.3" 10 MP CCD 3648 x 2736 pixels:
This short summary of the Casio Exilim EX-S10 Black 1/2.3" 10 MP CCD 3648 x 2736 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Casio Exilim EX-S10 Black, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 3x, Black

Long summary description Casio Exilim EX-S10 Black 1/2.3" 10 MP CCD 3648 x 2736 pixels:
This is an auto-generated long summary of Casio Exilim EX-S10 Black 1/2.3" 10 MP CCD 3648 x 2736 pixels based on the first three specs of the first five spec groups.

Casio Exilim EX-S10 Black. Megapixel (approx.): 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.3 - 18.9 mm. Display diagonal: 6.86 cm (2.7"). Internal memory: 11.8 MB. Weight: 112.5 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 18:19:43
Uk has collected 35 expert reviews for Casio Exilim EX-S10 Black 1/2.3" 10 MP CCD 3648 x 2736 pixels and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
Photoradar.com
Updated:
2011-07-30 18:19:42
The new EX-S10 follows these principles while, more remarkably, slimming down the overall package to just 15mm in depth, making it the world's smallest 10MP digital camera.Despite this, it can produce relatively large images and sports a clear, bright...
Bottom line The new EX-S10 follows these principles while, more remarkably, slimming down the overall package to just 15mm in depth, making it the world's smallest 10MP digital camera.Despite this, it can produce relatively large images and sports a clear, bright...
80%
alphr.com
Updated:
2011-07-30 18:19:42
This is one of the older models on test here, but that isn't necessarily bad news. Prices on Exilims over a year old are low, and although the EX-S10 is long in the tooth it's still available, and worthy of consideration. The main body is less than 15m...
Bottom line Very slim and fair value, but lacks the features and quality of rivals...
67%
practicalphotography.com
Updated:
2011-07-30 18:19:42
The Casio EX-S10 combines stylish slim design with the high-end features and functionality that consumers demand from the modern compact. With the lens retracted this is a super-slimline model that, when launched, Casio claimed was the thinnest camera...
60%
gadgetshow.channel5.com
Updated:
2011-07-30 18:19:42
The Casio Exilim EX-S10 is a 10.1-megapixel compact camera with a 2.7-inch Super Clear LCD screen and 3x optical zoom. With face detection and an auto shutter mode, it also has a YouTube capture function and the ability to drag and drop videos directly...
Good Like lingerie, the more you pay for a digital camera, the less you get. The S10 justifies its high price by slinking into your life at just 15mm thick and 113g, with a choice of stimulating red, sultry silver, sleek black or, er, functional blue stainless...
Bad The Casio’s surgically-enhanced 10-megapixel sensor is a touch top-heavy for such a slimline snapper: images get noisy and dirty in low light, which isn’t nearly as much fun as it sounds. The modest 3x zoom lens is on the small side these days...
Bottom line This handbag-friendly skinny-cam that’s great for party photos and shooting from the hip. A great upgrade from your cameraphone but unlikely to replace a serious snapper.Casio Exilim EX-S10 is tagged with Casio and digital camera. Select a tag (Casi...
80%
pocket-lint.com
Updated:
2011-07-30 18:19:42
The big screen and ultra high quality movie recording are good as is the YouTube movie mode but high ISO images suffer from excessive noise. But its great price means you get a lot bang for your buck...
Good Build and ultra-slim line design, low ISO image quality, easy to use, 848 x 480-pixel H.264/AVC movies, and YouTube movie mode...
Bad High ISO image noise, low-powered flash unit, no optical viewfinder, limited manual control...
Bottom line The big screen and ultra high quality movie recording are good as is the YouTube movie mode but high ISO images suffer from excessive noise. But its great price means you get a lot bang for your buck...
80%
Cameras.co.uk
Updated:
2011-07-30 18:19:42
The Casio Exilim EX-S10 is one of the slimmest digital cameras on the market. It has 10 megapixels and a 3x optical zoom lens. Why Buy the Casio Exilim EX-S10?The Exilim EX-S10 is a true pocket camera. In fact it is one of the most compact models you...
81%
digitalartsonline.co.uk
Updated:
2011-07-30 18:19:42
By far the smallest camera in this group test, the Exlim Card S10 isn’t quite credit-card sized as the name suggests, but it’s half the thickness of most of its rivals and a third of the chubby Coolpix P5100. The S10 will slip into the pocket of the sk...
70%
techradar.com
Updated:
2011-07-30 18:19:42
Casios original design brief for its Exilim card range was that they should be pretty much the same height and width as a credit card.The new EX-S10 follows these principles while, more remarkably, slimming down the overall package to just 15mm in d...
Good Wonderfully compact, Impressive image quality...
Bad Fiddly controls, Sharpness issues...
Bottom line Casios original design brief for its Exilim card range was that they should be pretty much the same height and width as a credit card.The new EX-S10 follows these principles while, more remarkably, slimming down the overall package to just 15mm in d...
80%
stuff.tv
Updated:
2014-05-14 05:54:35
Too many flaws make this merely a sexy-looking underachiever...
Good Super-skinny. Simple controls. Nice colours...
Bad Hard to hold steady without image stabiliser. Poor screen. Quality drops off at ISO 400...
Bottom line Too many flaws make this merely a sexy-looking underachiever...
60%
maclife.com
Updated:
2011-07-30 18:19:42
Thin is in: The EX-S10 is touted as the world’s thinnest 10-megapixel camera. Fashionable pocket-cameras keep pushing standards smaller and thinner. We like the quality and control of our DSLR gear, but we often end up hauling a bag full of hardwa...
Good Small, attractive form factor. Bright, big 2.7-inch LCD. Intuitive menu-navigation. Fires photos almost exactly with the shutter press. Face-recognition mode sets exposure on people...
Bad Average image detail. Object textures blur together. Noise appears in shadows and throughout indoor photos.
Bottom line This beauty is capable of good photos in ideal light, but its go-anywhere shape means there may be some engineering compromises...
60%
whatdigitalcamera.com
Updated:
2011-07-30 18:19:42
The EX-S10 is currently the world’s smallest and thinnest 10.1MP digital camera, yet no real sacrifices have been made on quality to reach this world-best. Its 2.7in LCD screen is impressive, and the stainless steel body (available in f...
Good Lightweight, sturdy, great LCD screen...
Bad Controls can be a little fiddly due to small size...
84%
Laptopmag.com
Updated:
2011-07-30 18:19:42
Casio offers a big display in a sleek package, but the image quality isn’t quite up to snuff.
Good Slim and stylish design, Generally fast performance, Nice 2.7-inch LCD...
Bad Many shots were soft or out of focus, Unable to capture fast action, Poor Macro mode, Herky-jerky video clips...
Bottom line If slimness, style, and portability were the only important aspects of digital cameras, then the Casio Exilim Card EX-S10 would win hands down. Unfortunately, while it has some nice features—including an excellent LCD and fast overall performance&md...
50%
infosyncworld.com
Updated:
2011-07-30 18:19:42
The Casio Exilim Card EX-S10 couldnt get much sleeker or thinner. Do its photographs live up to its exterior?...
Good Nice looking. Good auto-shutter modes. Above average video quality. Very thin.
Bad Pictures are a bit noisy. Sub-par viewfinder.
Bottom line The Casio Exilim Card EX-S10s strengths lie in its attractive styling, it automatic-shutter modes, and its top-notch video. Its image quality isnt quite as notable for its price-point - we would have preferred its larger sensor be wed to fewer pix...
72%
gadgetell.com
Updated:
2011-07-30 18:19:42
Product: Casio Exilim EX-S10 Price and Availability: $249.99 Pros: Super slim, big 10.1mp, liked Best Shot over time, simple video recording Cons: Does anyone really need 10.1? Some motion blur Overall: I am considering this for my personal camera. I...
100%
trustedreviews.com
Updated:
2011-07-30 18:19:42
Casio has its finger in more pies than Billy Bunter, from keyboards to digital watches and calculators to computers and led the way for other manufacturers to break into photography. Sony may, along with Canon, lay claim to being the inventors of digital...
70%
digitalcamerareview.com
Updated:
2011-07-30 18:19:42
I was pretty excited when I found out I would be reviewing the Casio Exilim S10, "the world's smallest and thinnest 10.1 megapixel camera." The camera I currently own is far from being the smallest or thinnest any-megapixel camera, and definitely lac...
Good Good general image quality, Accurate auto white balance, Super Clear LCD is super clear...
Bad No optical/mechanical image stabilization, Horrible user manual, Weird focusings settings, Casio Exilim EXS10...
Bottom line The S10 is a good camera if many ways. It looks good, it's easy to shoot with, and it performs well in many areas: white balance, LCD screen, and auto focus (when pre-focused). But there were also areas in which the S10 was below average, most noticeab...
0%
ilounge.com
Updated:
2011-07-30 18:19:42
Casio Exilim EX-S10 Digital Camera with iTunes Video Support It’s perhaps not a surprise that only one company—Sanyo—has previously followed that suggestion, releasing certain less than warmly received Xacti movie came...
0%
digitalcamerainfo.com
Updated:
2011-07-30 18:19:42
The new Casio Exilim S10 snaps 10.1-megapixel images and can record videos in a format that makes it easy to import directly to iTunes and YouTube. The S10 is the world’s smallest and thinnest 10.1-megapixel digital camera, according to Casio. It ju...
Good 249 price YouTube video Lots of editing Picture effects...
Bad Worst multi-selector ever Weak flash Cheap 3x lens Painfully small controls Slow Burst mode Jack on bottom...
Bottom line The Casio Exilim EX-S10 has a lot of cool features and a very sexy body, but a few very unfortunate characteristics. The ability to drag and drop into iTunes will be convenient and the YouTube uploading program will save a few minutes for budding video...
0%
digicamera.com
Updated:
2011-07-30 18:19:42
What it all means is that with the Casio Exilim EX-S10 you get 10-megapixel in an almost impossibly small and thin camera without giving up the usual array of fun and useful features Casio is famous for, and the list price is just US$249. You can shoot...
0%
digitalcameraroundup.com
Updated:
2011-07-30 18:19:42
When Casio introduced its Exilim EX-Z1000 in April of 2006 it was the world's first ten megapixel compact camera. Did Casio set the world aflame with this milestone and a nice round number. Not quite. Unfortunately, the Z1000 and its successors, the Z1...
Good Elegant, ultrathin stainless steel body, 10.1 megapixel resolution, Terrific 2.7inch wideformat LCD, 36 different modes, Fun movies modes and H.264/AAC recording, 848 x 480 movies at 30 frames per second...
Bad Embossed symbols and icons hard to read...
0%
stuff.tv
Updated:
2011-07-30 18:19:42
Too many flaws make this merely a sexy-looking underachiever...
Good Super-skinny. Simple controls. Nice colours...
Bad Hard to hold steady without image stabiliser. Poor screen. Quality drops off at ISO 400...
Bottom line Too many flaws make this merely a sexy-looking underachiever...
60%
imaging-resource.com
Updated:
2014-01-19 07:10:19
The Casio S10 is a mixed bag. A thin mixed bag, but a mixed bag. As with other Casio cameras Ive reviewed, a few features were not just unusual but impressive. Detect Blur, for example, is a winner. And a telescoping lens in that thin shell, rather th...
Good Thin, attractive design, Large, high resolution LCD, Excellent Shutter button, Zoom ring, Power button design, Flash intensity can be adjusted from +2 to -2 in whole increments, H.264 video and AAC audio codec dont need to be converted for iPod playba...
Bad Worlds worst manual for any product ever, Hard-to-read icons on buttons, Face detection wasnt reliable, High-speed Continuous mode shoots only 2-Mp images, Many features just werent up to snuff, Weak flash, Autofocus failed in low light, Only 11.8MB...
Bottom line The Casio S10 is a mixed bag. A thin mixed bag, but a mixed bag. As with other Casio cameras Ive reviewed, a few features were not just unusual but impressive. Detect Blur, for example, is a winner. And a telescoping lens in that thin shell, rather th...
0%
steves-digicams.com
Updated:
2014-01-19 07:10:20
The cameras stylish body, measuring 3.71" x 2.15" x .59" thin (.54" at the thinnest part) is the product of Casios relentless pursuit of thinness. It is finished according to two design requirements — a high quality feel created by the stainless stee...
0%
hardwarezone.com.sg
Updated:
2014-01-19 07:10:20
How does one define credit card size slimness? Casio revealed its answer when it showcased the Casio EXILIM EX-S10, dubbed as "the worlds smallest and thinnest 10.1-megapixel camera" to date. Small as it may be, theres more to be said about the...
0%