iStarUSA ZAGE-H-8788-SI interface cards/adapter Internal Mini-SAS

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5446
Info modified on:
10 Aug 2024, 07:48:51
Long product name iStarUSA ZAGE-H-8788-SI interface cards/adapter Internal Mini-SAS:

Build-to-Order - Single miniSAS Host Adapter

Short summary description iStarUSA ZAGE-H-8788-SI interface cards/adapter Internal Mini-SAS:

iStarUSA ZAGE-H-8788-SI, Serial, Mini-SAS, Silver, Server, 119.4 mm, 61 mm

Long summary description iStarUSA ZAGE-H-8788-SI interface cards/adapter Internal Mini-SAS:

iStarUSA ZAGE-H-8788-SI. Host interface: Serial, Output interface: Mini-SAS. Product colour: Silver, Purpose: Server. Width: 119.4 mm, Depth: 61 mm, Height: 17.8 mm. Data transfer rate: 3 Gbit/s, Connectivity technology: Wired

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.