Belinea logo

Belinea 101735 17" TFT 0.264 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10180
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 years
Long product name Belinea 101735 17" TFT 0.264 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:

Belinea 101735 17" TFT 0.264 1028x1024

Short summary description Belinea 101735 17" TFT 0.264 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:

Belinea 101735 17" TFT 0.264, 43.2 cm (17"), 1280 x 1024 pixels, 12 ms, Silver

Long summary description Belinea 101735 17" TFT 0.264 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:

Belinea 101735 17" TFT 0.264. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 12 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°. Product colour: Silver

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.