location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SR48UBEXPND SmartRack 48U Standard-Depth 4-Post Premium Open Frame Rack with No Sides or Doors

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR48UBEXPND SmartRack 48U Standard-Depth 4-Post Premium Open Frame Rack with No Sides or Doors
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SR48UBEXPND show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332154316 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:26:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SR48UBEXPND SmartRack 48U Standard-Depth 4-Post Premium Open Frame Rack with No Sides or Doors
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48U SmartRack Premium open frame rack
  • - 4 interior vertical posts with unthreaded square hole openings
  • - Standard 24" (600mm) width and 42" (1050mm) depth for optimizing floor space
  • - Ships fully assembled
  • - 3000 lbs (1360.8 kgs) stationary / 2250 lbs (1020.6 kgs) rolling load capacity
  • - Preinstalled casters and leveling feet
  • - Includes 50 pieces of M6 cage nuts and 50 pieces of M6 screws (equipment mounting hardware)
Warranty: 5-year limited
Long product name Tripp Lite SR48UBEXPND SmartRack 48U Standard-Depth 4-Post Premium Open Frame Rack with No Sides or Doors :
The long product name of Tripp Lite SR48UBEXPND SmartRack 48U Standard-Depth 4-Post Premium Open Frame Rack with No Sides or Doors. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack 48U Standard-Depth 4-Post Premium Open Frame Rack with No Sides or Doors
More>>>
Tripp Lite SR48UBEXPND SmartRack 48U Standard-Depth 4-Post Premium Open Frame Rack with No Sides or Doors:
The official description of Tripp Lite SR48UBEXPND SmartRack 48U Standard-Depth 4-Post Premium Open Frame Rack with No Sides or Doors as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This SmartRack® 48U Standard-Depth 4-Post Premium Open Frame Rack has no doors and no side panels. The 'EXP' version is an expansion model used when several cabinets are bayed together. Its integrated baying tabs make it easy to combine multiple enclosures in rows for data center applications. This enclosure is also compatible with hot-aisle/cold-aisle configurations.

The SR48UBEXPND houses 3,000 pounds (1360.8 kilograms) of standard 19-inch rack equipment in 48U. Its front and rear pairs of vertical rails have square mounting holes that are adjustable in quarter-inch increments from four to 37 inches. Adjustment is quick and an easy-view depth index ensures consistent rail placement without requiring time-consuming measurements. Each rack space within the enclosure is numbered for ready reference.

Two of the adjustable vertical mounting rails support toolless button-mount 0U installation of up to four compatible PDUs and cable managers. This feature makes it easier to route cabling to rack equipment and reduces cord clutter.

All components of the SR48UBEXPND are grounded to the enclosure frame. Front and rear threaded grounding points are provided for connection to the facility earth ground.

To simplify deployment, the SR48UBEXPND comes with preinstalled casters that enable it to be easily maneuvered into the desired location, where it can be secured by adjusting the preinstalled levelers. Note: The casters are intended for minor position adjustments and are not designed for moving the enclosure over long distances.

Short summary description Tripp Lite SR48UBEXPND SmartRack 48U Standard-Depth 4-Post Premium Open Frame Rack with No Sides or Doors:
This short summary of the Tripp Lite SR48UBEXPND SmartRack 48U Standard-Depth 4-Post Premium Open Frame Rack with No Sides or Doors data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SR48UBEXPND SmartRack 48U Standard-Depth 4-Post Premium Open Frame Rack with No Sides or Doors, Black

Long summary description Tripp Lite SR48UBEXPND SmartRack 48U Standard-Depth 4-Post Premium Open Frame Rack with No Sides or Doors:
This is an auto-generated long summary of Tripp Lite SR48UBEXPND SmartRack 48U Standard-Depth 4-Post Premium Open Frame Rack with No Sides or Doors based on the first three specs of the first five spec groups.

Tripp Lite SR48UBEXPND SmartRack 48U Standard-Depth 4-Post Premium Open Frame Rack with No Sides or Doors. Product colour: Black

Technical details
Product colour *
Black
Depth (imperial)
6 m (236.3")
Height (imperial)
22.6 m (890")
Width (imperial)
6 m (236.3")
Country of origin
China
Certificates
Safety
EIA-310-E, IEC 60297-3-100, DIN 41494, RoHS, UL 60950
Other features
Dimensions (WxDxH)
6002 x 10920 x 22610 mm
Weight & dimensions
Weight
77.6 kg
Width
600.2 mm
Depth
1092.2 mm
Height
2260.6 mm
Packaging data
Package width
660.4 mm
Package depth
1143 mm
Package height
2413 mm
Package weight
96.6 kg
Logistics data
Master (outer) case width
660.4 mm
Master (outer) case length
1143 mm
Master (outer) case height
2413 mm
Master (outer) case gross weight
96.6 kg
Products per master (outer) case
1 pc(s)
Harmonized System (HS) code
8517.79.0000
Country Distributor
Nederland 5 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)