location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HERMA CD-PostPack mailing envelope with insert tab closure white 220x124 mm cardboard 200 pcs.

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA Check ‘HERMA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-PostPack mailing envelope with insert tab closure white 220x124 mm cardboard 200 pcs.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008705020022
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HERMA CD-PostPack mailing envelope with insert tab closure white 220x124 mm cardboard 200 pcs.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case
  • - 1 discs
  • - Material: Polypropylene (PP)
  • - Optical disc diameter: 120 mm
  • - White
  • - Number of products included: 200 pc(s)
Long product name HERMA CD-PostPack mailing envelope with insert tab closure white 220x124 mm cardboard 200 pcs. :
The long product name of HERMA CD-PostPack mailing envelope with insert tab closure white 220x124 mm cardboard 200 pcs.. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CD-PostPack mailing envelope with insert tab closure, White, 220x124 mm, Cardboard, 200 pcs.
More>>>
Short summary description HERMA CD-PostPack mailing envelope with insert tab closure white 220x124 mm cardboard 200 pcs.:
This short summary of the HERMA CD-PostPack mailing envelope with insert tab closure white 220x124 mm cardboard 200 pcs. data-sheet is auto-generated and uses the product title and the first six key specs.

HERMA CD-PostPack mailing envelope with insert tab closure white 220x124 mm cardboard 200 pcs., Sleeve case, 1 discs, White, Polypropylene (PP), 120 mm, 220 mm

Long summary description HERMA CD-PostPack mailing envelope with insert tab closure white 220x124 mm cardboard 200 pcs.:
This is an auto-generated long summary of HERMA CD-PostPack mailing envelope with insert tab closure white 220x124 mm cardboard 200 pcs. based on the first three specs of the first five spec groups.

HERMA CD-PostPack mailing envelope with insert tab closure white 220x124 mm cardboard 200 pcs.. Case type: Sleeve case, CD capacity: 1 discs, Product colour: White. Width: 220 mm, Depth: 5 mm, Height: 124 mm. Number of products included: 200 pc(s)

Brand Image Product code Product Stock Price from
HERMA

HERMA CD/DVD pockets, 306.5x233 mm 5 pockets
(show image)
7685 CD/DVD pockets, 306.5x233 mm 5 pockets 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA CD/DVD box, 130x150 mm incl. 5 pockets
(show image)
7691 CD/DVD box, 130x150 mm incl. 5 pockets 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA CD/DVD pockets, 145x135 mm 5 pockets
(show image)
7686 CD/DVD pockets, 145x135 mm 5 pockets 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA CD/DVD pockets, 129x130 mm 10 pockets
(show image)
7688 CD/DVD pockets, 129x130 mm 10 pockets 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA CD/DVD file, 180x151 mm incl. 5 pockets
(show image)
7689 CD/DVD file, 180x151 mm incl. 5 pockets 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA CD-PostPack mailing envelope with insert tab closure white 220x124 mm cardboard 25 pcs.
(show image)
2001 CD-PostPack mailing envelope with insert tab closure white 220x124 mm cardboard 25 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA CD-PostPack mailing envelope with insert tab closure white 220x124 mm cardboard 10 pcs.
(show image)
2000 CD-PostPack mailing envelope with insert tab closure white 220x124 mm cardboard 10 pcs. 0.00
(excl. VAT)
0 (incl. VAT)