location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Imation 3.5" DS-HD (2.0 MB) 1.44 MB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation Check ‘Imation’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5" DS-HD (2.0 MB)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11916 show
Show alternative article codes used in the online market place
Category:
Diskettes, also known as floppy disks or floppies for short, are a fairly old fashioned data storage medium. The big advantage of using floppy disks is that a lot of computers have a diskette drive, but a rather large disadvantage is that you can only store 1.4 MB on an ordinary 3.5" floppy.
Diskettes Check ‘Imation’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 08:41:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Imation 3.5" DS-HD (2.0 MB) 1.44 MB :
The long product name of Imation 3.5" DS-HD (2.0 MB) 1.44 MB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5" DS-HD IBM PC Formatted Neon Diskettes Plastic Case (10)
More>>>
Short summary description Imation 3.5" DS-HD (2.0 MB) 1.44 MB:
This short summary of the Imation 3.5" DS-HD (2.0 MB) 1.44 MB data-sheet is auto-generated and uses the product title and the first six key specs.

Imation 3.5" DS-HD (2.0 MB), 1.44 MB, Multicolour, 10 pc(s)

Long summary description Imation 3.5" DS-HD (2.0 MB) 1.44 MB:
This is an auto-generated long summary of Imation 3.5" DS-HD (2.0 MB) 1.44 MB based on the first three specs of the first five spec groups.

Imation 3.5" DS-HD (2.0 MB). Storage capacity: 1.44 MB, Product colour: Multicolour. Quantity per pack: 10 pc(s)

Brand Image Product code Product Stock Price from
Imation

Imation 3.5" HD IBM 1.44 MB
(show image)
03366 3.5" HD IBM 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation Diskette 3,5" Mac (10) 1.44 MB
(show image)
84980204956 Diskette 3,5" Mac (10) 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation 3.5" DS-HD IBM 1.44 MB
(show image)
73000001278 3.5" DS-HD IBM 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation 3.5" DS-HD 1.44 MB
(show image)
12881 3.5" DS-HD 0.00
(excl. VAT)
0 (incl. VAT)