location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port Industrial Wall Mountable USB to Serial Adapter Hub with DIN Rail Clips

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port Industrial Wall Mountable USB to Serial Adapter Hub with DIN Rail Clips
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICUSB2322I show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030846943 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:41:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com ICUSB2322I user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 2 Port Industrial Wall Mountable USB to Serial Adapter Hub with DIN Rail Clips
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: USB 2.0 Type-B
  • - Hub interfaces: Serial
  • - Ports quantity: 2
  • - Black Steel
Warranty: 2 years
Long product name StarTech.com 2 Port Industrial Wall Mountable USB to Serial Adapter Hub with DIN Rail Clips :
The long product name of StarTech.com 2 Port Industrial Wall Mountable USB to Serial Adapter Hub with DIN Rail Clips. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB to Serial Adapter - 2 Port - Wall Mount - Din Rail Clips - Industrial - COM Port Retention - FTDI - DB9
More>>>
StarTech.com 2 Port Industrial Wall Mountable USB to Serial Adapter Hub with DIN Rail Clips:
The official description of StarTech.com 2 Port Industrial Wall Mountable USB to Serial Adapter Hub with DIN Rail Clips as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add 2 DIN Rail-mountable RS232 Serial ports to any system through USB

The ICUSB2322I 2-Port Industrial USB to Serial Hub with DIN Rail Clips converts a single USB port into two RS232 serial ports, enabling you to connect to, monitor and control your serial devices.

Featuring rugged metal construction, with sturdy wall-mounting brackets and top-hat DIN Rail clips (included), this USB to Serial Hub provides versatile mounting options and a robust solution for both harsh industrial environments and simple desktop installations.

This USB powered adapter also retains assigned serial COM port values once connected, allowing the same values to be automatically reassigned to the ports provided by the adapter.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Integrated wallmount brackets and included DIN Rail clips for versatile mounting options
- Rugged all-metal enclosure for added durability in harsh environments
- Easy plug and play installation, with our USB Powered adapter - no power outlet required

Short summary description StarTech.com 2 Port Industrial Wall Mountable USB to Serial Adapter Hub with DIN Rail Clips:
This short summary of the StarTech.com 2 Port Industrial Wall Mountable USB to Serial Adapter Hub with DIN Rail Clips data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port Industrial Wall Mountable USB to Serial Adapter Hub with DIN Rail Clips, USB 2.0 Type-B, Serial, Black, Steel, Activity, Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise...

Long summary description StarTech.com 2 Port Industrial Wall Mountable USB to Serial Adapter Hub with DIN Rail Clips:
This is an auto-generated long summary of StarTech.com 2 Port Industrial Wall Mountable USB to Serial Adapter Hub with DIN Rail Clips based on the first three specs of the first five spec groups.

StarTech.com 2 Port Industrial Wall Mountable USB to Serial Adapter Hub with DIN Rail Clips. Host interface: USB 2.0 Type-B, Hub interfaces: Serial. Product colour: Black, Housing material: Steel, LED indicators: Activity. Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High..., Other operating systems supported: Windows XP Embedded. Width: 66 mm, Depth: 104 mm, Height: 24 mm. Quantity per pack: 1 pc(s), Package width: 145 mm, Package depth: 214 mm

Ports & interfaces
Host interface *
USB 2.0 Type-B
Hub interfaces *
Serial
Ports quantity *
2
RS-232 ports
2
Features
Product colour
Black
Housing material
Steel
LED indicators
Activity
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows 98SE, Windows CE, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 13.0 Ventura
Linux operating systems supported
Yes
Other operating systems supported
Windows XP Embedded
Compatible operating systems
Windows 7 (32/64bit), Vista(32/64), XP(32/64), 2000, CE, Windows Server 2008 R2, 2003(32/64), 2000, Mac OS 10.x, Linux 2.4.x/ 2.6.x
Weight & dimensions
Width
66 mm
Depth
104 mm
Height
24 mm
Weight
162 g
Packaging data
Quantity per pack
1 pc(s)
Package width
145 mm
Package depth
214 mm
Package height
41 mm
Packaging data
Package weight
400 g
Packaging content
Cables included
USB
Manual
Yes
DIN rail kit included
Yes
Drivers included
Yes
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Performance
Data bits
7, 8
Stop bits
1, 2
Parity bit
Even, Mark, No, Odd, Space
FIFO (First In, First Out)
256 B
Baud rate
921.6 Kbit/s
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CE, RoHS
Logistics data
Master (outer) case width
444 mm
Master (outer) case length
525 mm
Master (outer) case height
364 mm
Products per master (outer) case
45 pc(s)
Harmonized System (HS) code
84719000
Technical details
Compliance certificates
CE, RoHS
Other features
Chipset
FTDI - FT232RL
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)