location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Q-doc 515 Document Holder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q-doc 515 Document Holder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEQDOC515 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399990066
Category:
Card or plastic files/folders used to contain documents.
Document Holders Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 304148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2023 13:00:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BakkerElkhuizen Q-doc 515 Document Holder
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Acrylic, Plastic, Steel
  • - Transparent
  • - Height adjustment
  • - Adjustable angle
  • - 1 pc(s)
Warranty: Lifelong (after registration)
Long product name BakkerElkhuizen Q-doc 515 Document Holder :
The long product name of BakkerElkhuizen Q-doc 515 Document Holder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Q-doc 515
More>>>
BakkerElkhuizen Q-doc 515 Document Holder:
The official description of BakkerElkhuizen Q-doc 515 Document Holder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-quality, adjustable document holder with a large surface.

The Q-doc 515 ergonomic document holder ensures that your documents and mobile devices are lying right in front of you in one line between your monitor and keyboard in the perfect viewing angle. This prevents physical discomfort in your neck and back, because you don’t have to bend your neck while reading your documents. This document holder is in seven steps height adjustable, is made of high-quality [sustainable] acrylic material, and an exceptionally large surface even for A3 documents as well as heavy folders. The Q-doc 515 is A great ergonomic accessory for every desk, which supports you to work healthier and to increase your performance at work.

Seven heights.
You can choose the perfect height and angle (12° - 46°) for your documents with the Q-doc 515. This document holder is adjustable in seven positions. Simply loosen the four screws and adjust the Q-doc 515 between 120 mm and 240 mm. This allows you to achieve your perfect viewing height, and you will automatically sit in an upright position while working.

Large storage surface.
The Q-doc 515 document holder has a large storage surface of 515 mm x 290 mm. This document holder is appropriate for A4 and A3 documents, note pads or heavy files up to a maximum weight of 5 kg. You can also place mobile devices on the surface, like a mobile or tablet to read off digital notes. The useful sliding edge prevents the documents from slipping down.

Space saving.
With the Q-doc 515 document holder you can make proper use of the space between your monitor and keyboard. Reduce desktop clutter and position your documents neatly on the document holder in front of you. The raised bottom edge of 30 mm to 45 mm allows the keyboard to be easily slid under the document holder when not in use. You can easily create a restful visual impression on your desk with the help of the Q-doc 515.

100 % recycled materials.
The Q-doc 515 document holder is produced from 100 % recycled acrylic. For the production was used instead of synthetic monomer, 100 % recycled methyl methacrylate monomer. In turn this sustainable acrylic can be 100 % recycled. With this product you can make a positive contribution to the environment. The life-cycle of cast acrylic can be increased and at the same time the use of raw materials- and the carbon foot-print from sheet production is also reduced.

Transparent design.
The Q-doc 515 document holder seamlessly blends into any office environment with minimalistic design and premium quality clear acrylic. This document holder, produced in the Netherlands, is Dutch design and stands for high-quality and longevity.

Short summary description BakkerElkhuizen Q-doc 515 Document Holder:
This short summary of the BakkerElkhuizen Q-doc 515 Document Holder data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Q-doc 515 Document Holder, Acrylic, Plastic, Steel, 10 kg, 120 - 240 mm, Transparent, 1 pc(s), 505 mm

Long summary description BakkerElkhuizen Q-doc 515 Document Holder:
This is an auto-generated long summary of BakkerElkhuizen Q-doc 515 Document Holder based on the first three specs of the first five spec groups.

BakkerElkhuizen Q-doc 515 Document Holder. Material: Acrylic, Plastic, Steel, Maximum weight capacity: 10 kg, Height adjustment range: 120 - 240 mm. Width: 505 mm, Depth: 290 mm, Height: 120 mm

Healthy posture.
Healthy posture.

You’d like to view both monitor screen and hard copy documents in a more comfortable and ergonomic way at the same time? With the Q-doc 515 document holder this is possible. Align your documents in line with your natural eyeline, this runs from screen to keyboard. By positioning your documents in front of you on the slightly inclined surface of the document holder, you prevent bending and twisting of your neck down to the documents. Adopt a healthy posture, get the perfect viewing angle, and work more comfortably with the Q-doc 515 document holder.

Ergonomic background
Ergonomic background

Placing documents on the left, right or even directly in front of the keyboard, leads automatically to twisting and bending the neck, and to focus the eyes more often. This puts extra strain on your neck muscles and eyes. This can easily be avoided by placing a document holder between the screen and the keyboard. In this way, you automatically work in one line, because your documents are lying in the perfect viewing angle right in front of you on the inclined surface of the document holder. Your neck and eyes are relieved, and you immediately ensure a much more comfortable and ergonomic screen workplace (source: Van den Heuvel et al. 2007, p. 380.)

Features
Material
Acrylic, Plastic, Steel
Maximum weight capacity
10 kg
Height adjustment
Yes
Height adjustment range
120 - 240 mm
Adjustable angle
Yes
Number of angle positions
7
Product colour
Transparent
Non-slip surface
No
Quantity per pack
1 pc(s)
Made with recycled materials
Yes
Weight & dimensions
Width
505 mm
Depth
290 mm
Height
120 mm
Weight
1.18 kg
Package width
290 mm
Package depth
545 mm
Package height
150 mm
Package weight
1.68 kg
Logistics data
Harmonized System (HS) code
83040000
Brand Image Product code Product Stock Price from
BakkerElkhuizen FlexDesk 640 document holder Transparent BakkerElkhuizen FlexDesk 640 document holder Transparent
(show image)
BNEFDESK640A FlexDesk 640 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Q-doc 500 Document Holder BakkerElkhuizen Q-doc 500 Document Holder
(show image)
BNEQDOC500 Q-doc 500 Document Holder 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Ergocon document holder Transparent BakkerElkhuizen Ergocon document holder Transparent
(show image)
BNECON520 Ergocon 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Ergo-510 document holder Transparent BakkerElkhuizen Ergo-510 document holder Transparent
(show image)
BNE510 Ergo-510 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Q-doc 415 Document Holder BakkerElkhuizen Q-doc 415 Document Holder
(show image)
BNEQDOC415 Q-doc 415 Document Holder 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)