location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv AutoView 1x4 KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AutoView 1x4 KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV4C-EU
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv AutoView 1x4 KVM switch :
The long product name of Vertiv AutoView 1x4 KVM switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AutoView 1x4 KVM Switch
More>>>
Vertiv AutoView 1x4 KVM switch:
The official description of Vertiv AutoView 1x4 KVM switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AUTOVIEW Commander series features support for as many as 16 computers. The AUTOVIEW 1x4 allows you to control and operate four of your server room computers with just one keyboard, monitor and mouse! AUTOVIEW's user-friendly onscreen display features 14-character naming capabilities and two-level security. Choose the switching method you prefer: keyboard, front panel or on-screen display. Advanced hot pluggability makes it easier for you to add, remove and swap channels without powering down your servers.
Only 1.75 inches high - ideal for rack mounting
On-screen display lets you name and select servers, features 14-character naming capabilities
Two-level security
Hot Pluggable. Add/remove servers without powering down
Exclusive Keep Alive feature allows you to save valuable time and data in the event of an emergency
Certified, tested and approved by both Microsoft and Novell

Short summary description Vertiv AutoView 1x4 KVM switch:
This short summary of the Vertiv AutoView 1x4 KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv AutoView 1x4 KVM Switch, 5 - 40 °C, 1.91 kg, 437 x 165.1 x 45 mm

Long summary description Vertiv AutoView 1x4 KVM switch:
This is an auto-generated long summary of Vertiv AutoView 1x4 KVM switch based on the first three specs of the first five spec groups.

Vertiv AutoView 1x4 KVM Switch. Weight: 1.91 kg. Dimensions (WxDxH): 437 x 165.1 x 45 mm

Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Weight
1.91 kg
Other features
Dimensions (WxDxH)
437 x 165.1 x 45 mm
Brand Image Product code Product Stock Price from
Vertiv AutoView 400 1x4 KVM switch Vertiv AutoView 400 1x4 KVM switch
(show image)
AV400-4-EU AutoView 400 1x4 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)