location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gefen 4x4 DVI DL KVM Matrix KVM switch Rack mounting Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gefen Check ‘Gefen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4x4 DVI DL KVM Matrix
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EXT-DVIKVM-444DL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0845344026701 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Gefen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gefen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2023 14:22:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gefen 4x4 DVI DL KVM Matrix KVM switch Rack mounting Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Grey
  • - Number of computers controlled: 8
  • - Keyboard port type: USB Mouse port type: USB Video port type: DVI-I
  • - 3840 x 2400 pixels
  • - 30 W External power adapter
Long product name Gefen 4x4 DVI DL KVM Matrix KVM switch Rack mounting Grey :
The long product name of Gefen 4x4 DVI DL KVM Matrix KVM switch Rack mounting Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 x 4 DVI-I DL, USB, Audio, 165 MHz, 3840 x 2400 Max, RS-232
More>>>
Short summary description Gefen 4x4 DVI DL KVM Matrix KVM switch Rack mounting Grey:
This short summary of the Gefen 4x4 DVI DL KVM Matrix KVM switch Rack mounting Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Gefen 4x4 DVI DL KVM Matrix, 3840 x 2400 pixels, Ethernet LAN, Rack mounting, 30 W, 1U, Grey

Long summary description Gefen 4x4 DVI DL KVM Matrix KVM switch Rack mounting Grey:
This is an auto-generated long summary of Gefen 4x4 DVI DL KVM Matrix KVM switch Rack mounting Grey based on the first three specs of the first five spec groups.

Gefen 4x4 DVI DL KVM Matrix. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-I. Maximum resolution: 3840 x 2400 pixels, Maximum digital resolution: 3840 x 2400 pixels. Product colour: Grey, Rack capacity: 1U. Power consumption (typical): 30 W. Width: 434.3 mm, Depth: 106.7 mm, Height: 44.5 mm

Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)