location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Blades of Time, PS3 English PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blades of Time, PS3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0083717202431
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0083717202431 show
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konami Blades of Time, PS3 English PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3
  • - Language version: English
  • - Game genre: Action, Adventure
  • - Developer: Gaijin Entertainment Release date (DD/MM/YYYY): 16/03/2012
  • - ESRB rating: M (Mature) PEGI rating: 16
Long product name Konami Blades of Time, PS3 English PlayStation 3 :
The long product name of Konami Blades of Time, PS3 English PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Blades of Time, PlayStation 3
More>>>
Short summary description Konami Blades of Time, PS3 English PlayStation 3:
This short summary of the Konami Blades of Time, PS3 English PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Blades of Time, PS3, PlayStation 3, Multiplayer mode, M (Mature)

Long summary description Konami Blades of Time, PS3 English PlayStation 3:
This is an auto-generated long summary of Konami Blades of Time, PS3 English PlayStation 3 based on the first three specs of the first five spec groups.

Konami Blades of Time, PS3. Platform: PlayStation 3, Multiplayer mode, ESRB rating: M (Mature), PEGI rating: 16, Developer: Gaijin Entertainment, Release date (DD/MM/YYYY): 16/03/2012

Source Testseek summary Average rating
Reviews
Updated:
2014-09-20 02:38:26
Uk has collected 11 expert reviews for Konami Blades of Time, PS3 English PlayStation 3 and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
strategyinformer.com
Updated:
2014-09-20 02:38:26
Blades of Time doesn't make a good first impression. Ayumi, the lead character of this hack 'n slash tale, is one of the most irritating heroines in recent memory. She wiggles around in a skimpy outfit, searching for valuable treasure in a variation of...
Bottom line Blades of Time doesn't make a good first impression. Ayumi, the lead character of this hack 'n slash tale, is one of the most irritating heroines in recent memory. She wiggles around in a skimpy outfit, searching for valuable treasure in a variation of...
40%
gamespot.com
Updated:
2014-09-20 02:38:26
The fight was going poorly for Ayumi. Down to her last shred of life against a foe three times her size, she had just one chance to come out alive. So she fell back on her old standby: time manipulation. In a red flash, one Ayumi became three, and her...
60%