VALUE logo

VALUE S/FTP (PiMF) Patch Cord Cat.6, green 1 m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36878
Info modified on:
07 Mar 2024, 15:34:52
Long product name VALUE S/FTP (PiMF) Patch Cord Cat.6, green 1 m:

Value S/FTP (PiMF) Patch Cord Cat6, 1 m

Short summary description VALUE S/FTP (PiMF) Patch Cord Cat.6, green 1 m:

VALUE S/FTP (PiMF) Patch Cord Cat.6, green 1 m, 1 m, Cat6, S/FTP (S-STP), RJ-45, RJ-45, Green

Long summary description VALUE S/FTP (PiMF) Patch Cord Cat.6, green 1 m:

VALUE S/FTP (PiMF) Patch Cord Cat.6, green 1 m. Cable length: 1 m, Cable standard: Cat6, Cable shielding: S/FTP (S-STP), Connector 1: RJ-45, Connector 2: RJ-45, Product colour: Green

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.