location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power Digital Camera Battery 3.7v 600mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power Check ‘2-Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Camera Battery 3.7v 600mAh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DBI9975A show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Feb 2023 14:34:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points 2-Power Digital Camera Battery 3.7v 600mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 600 mAh 2 Wh
  • - Purpose: Camera
  • - 3.6 V
  • - White
Warranty: 1 Year
Long product name 2-Power Digital Camera Battery 3.7v 600mAh :
The long product name of 2-Power Digital Camera Battery 3.7v 600mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital Camera Battery 3.6V 600mAh
More>>>
Short summary description 2-Power Digital Camera Battery 3.7v 600mAh:
This short summary of the 2-Power Digital Camera Battery 3.7v 600mAh data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power Digital Camera Battery 3.7v 600mAh, 600 mAh, 3.6 V, Lithium-Ion (Li-Ion)

Long summary description 2-Power Digital Camera Battery 3.7v 600mAh:
This is an auto-generated long summary of 2-Power Digital Camera Battery 3.7v 600mAh based on the first three specs of the first five spec groups.

2-Power Digital Camera Battery 3.7v 600mAh. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 600 mAh, Purpose: Camera. Width: 34 mm, Depth: 39 mm, Height: 5 mm. Quantity per pack: 1 pc(s), Package width: 125 mm, Package depth: 195 mm

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
600 mAh
Purpose *
Camera
Compatible products *
Canon IXUS 125HS, 240HS, IXY 220F, PowerShot A2300, A2400, A3400, A4000, ELPH 110 HS, 320 HS
Battery voltage *
3.6 V
Battery capacity
2 Wh
Product colour
White
Number of battery cells
1
Weight & dimensions
Width
34 mm
Depth
39 mm
Height
5 mm
Weight
14 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
125 mm
Package depth
195 mm
Package height
40 mm
Logistics data
Harmonized System (HS) code
85065090