location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 40 TB Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
RackStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS3412xs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS3412XS/40TB
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:05:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 40 TB Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (2U) Black, Silver
  • - Total installed storage capacity: 40 TB Number of storage drives supported: 10
  • - 3.1 GHz
  • - 2 DDR3
  • - Ethernet LAN DHCP server iSCSI support Wake-on-LAN ready
Warranty: 3 Years
Long product name Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 40 TB Black, Silver :
The long product name of Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 40 TB Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RS3412xs 40TB - Dual Core 3.1GHz, DDR3 2GB ECC RAM, 10 x 3.5" / 2.5" SATA(II), 2U, 12.77Kg
More>>>
Short summary description Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 40 TB Black, Silver:
This short summary of the Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 40 TB Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Synology RackStation RS3412xs, Rack (2U), 2 GB, DDR3, 40 TB, Black, Silver

Long summary description Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 40 TB Black, Silver:
This is an auto-generated long summary of Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 40 TB Black, Silver based on the first three specs of the first five spec groups.

Synology RackStation RS3412xs. Chassis type: Rack (2U). Processor frequency: 3.1 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 40 TB

Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 02:55:28
Uk has collected 5 expert reviews for Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 40 TB Black, Silver and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
zdnet.co.uk
Updated:
2013-11-02 02:55:26
A scalable network storage appliance best suited to datacentres in mid-sized companies, the RackStation RS3412xs lacks enterprise-class features — but that's reflected in the price...
Good NAS and iSCSI support, Expandable to 102TB using addon units, Four Gigabit Ethernet ports, Optional 10GbE connectivity, Optional redundant power, VMware certification...
Bad No SAS support, SATA II support only, No keylocking mechanism for disks...
85%
storagereview.com
Updated:
2013-11-02 02:55:25
The Synology RackStation RS3412xs and RS3412RPxs 2U rack mount NAS units offer 10 3.5" drive bays and Synology's robust DiskStation Manager 4.1 (DSM). Synology offers several enterprise-class features, note the RP in the RS3412RPxs stands for redundant po...
Good Brings a gorgeous and easy to use interface into the SMB space, Extremely fast when populated with SSDs, Supports 10GbE connectivity with the performance to make use of it...
Bad No SSD caching support in this model, $1,000 price premium for power redundancy...
Bottom line The Synology RackStation RS3412xs/RS3412RPxs offers an easy to use interface for SMBs or branch/remote offices that need enterprise-grade storage without the often-found enterprise-grade complexity and expense...
0%
zdnet.com
Updated:
2016-12-30 00:23:28
With support for both NAS file sharing and block-level iSCSI, the latest member of the Synology RackStation family, the RS3412xs, is a scalable appliance capable of meeting the storage needs of many medium-sized companies. It lacks support for SAS, data d...
Good NAS and iSCSI support, Expandable to 102TB using addon units, Four Gigabit Ethernet ports, Optional 10GbE connectivity, Optional redundant power, VMware certification...
Bad No SAS support, SATA II support only, No keylocking mechanism for disks...
85%
Brand Image Product code Product Stock Price from
Synology

Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 30 TB Black, Silver
(show image)
RS3412XS/30TB RS3412xs 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 20 TB Black, Silver
(show image)
RS3412XS/20TB RS3412xs 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 10 TB Black, Silver
(show image)
RS3412XS/10TB RS3412xs 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology RackStation RS3412xs Rack (2U) 2 GB DDR3 Black, Silver
(show image)
RS3412XS RS3412xs 0.00
(excl. VAT)
0 (incl. VAT)