location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dahle Precision guillotine with user-friendly features

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dahle Check ‘Dahle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Precision guillotine with user-friendly features
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00562-08975 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4007885252957
Category:
Use a paper cutter to cut all your documents in the right format. A paper cutter is fast, efficient and the results are much better than those achieved with scissors.
Paper Cutters Check ‘Dahle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dahle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:08:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dahle 00562-08975 user manual (7.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dahle Precision guillotine with user-friendly features
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cutting capacity: 3.5 mm
  • - Cutting capacity: 35 sheets
  • - Automatic clamp
  • - Blade material: Steel
  • - A4
  • - 70 g/m²
  • - Blue, Grey
Long product name Dahle Precision guillotine with user-friendly features :
The long product name of Dahle Precision guillotine with user-friendly features. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dahle 562, 460 x 490 mm, 8.8 kg
More>>>
Short summary description Dahle Precision guillotine with user-friendly features:
This short summary of the Dahle Precision guillotine with user-friendly features data-sheet is auto-generated and uses the product title and the first six key specs.

Dahle Precision guillotine with user-friendly features, 3.5 mm, 35 sheets, 36 cm, Automatic clamp, Steel, A4

Long summary description Dahle Precision guillotine with user-friendly features:
This is an auto-generated long summary of Dahle Precision guillotine with user-friendly features based on the first three specs of the first five spec groups.

Dahle Precision guillotine with user-friendly features. Cutting capacity: 3.5 mm, Cutting capacity: 35 sheets, Cutting length: 36 cm. Width: 460 mm, Depth: 490 mm, Weight: 8.8 kg

Brand Image Product code Product Stock Price from
Dahle

Dahle 565 paper cutter 35 sheets
(show image)
565 565 0.00
(excl. VAT)
0 (incl. VAT)
Dahle

Dahle 561 paper cutter 35 sheets
(show image)
561 561 0.00
(excl. VAT)
0 (incl. VAT)
Dahle

Dahle 558 paper cutter 12 sheets
(show image)
558 558 0.00
(excl. VAT)
0 (incl. VAT)
Dahle

Dahle 534 paper cutter 1.5 mm 15 sheets
(show image)
534 534 0.00
(excl. VAT)
0 (incl. VAT)
Dahle

Dahle 533 paper cutter 15 sheets
(show image)
533 533 0.00
(excl. VAT)
0 (incl. VAT)
Dahle

Dahle Professional Series paper cutter 14 sheets
(show image)
556 Professional Series 0.00
(excl. VAT)
0 (incl. VAT)
Dahle

Dahle Professional Series paper cutter 20 sheets
(show image)
550 Professional Series 0.00
(excl. VAT)
0 (incl. VAT)
Dahle

Dahle Heavy Duty Cutter Model 842 paper cutter 2 cm 200 sheets
(show image)
00842 Heavy Duty Cutter Model 842 0.00
(excl. VAT)
0 (incl. VAT)