location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts notebook cooler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts notebook cooler
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NSLC200
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371440671
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 809362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2024 17:25:53
The date of the most recent change of this product data-sheet in Icecat.
NSLC200_Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts notebook cooler
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 10 kg 55.9 cm (22")
  • - Host interface: USB
  • - Black
Warranty: 5 year
Long product name Neomounts notebook cooler :
The long product name of Neomounts notebook cooler. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The Neomounts universal notebook cooler, model NSLC200 is a universal cooling stand for notebooks up to 22".
More>>>
Neomounts notebook cooler:
The official description of Neomounts notebook cooler as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts universal notebook cooler, model NSLC200 is a universal cooling stand for notebooks up to 22".It offers different tilt positions for maximum viewing comfort. Light weight and portable. Width adjustable to accommodate most size laptop computers.

This cooler offers you more benefits. Laptops get slower due to warmth. This ideal tools reduces your laptop heath with 15 degrees preventing degradation of laptop speed. The low noise cooling fan connects to your USB port using a minimum of energy.

This stand holds 10 kilo, allows up to 10° angle and offers unique depth measurements of 9cm and stretchable width from 22 to 32cm. The notebook cooling stand is the ideal tool for traveling. Compact, light and easy to carry.

By using an ergonomic stand neck- and back complaints can be avoided. Ideal for use in offices and on counters or in a reception area.

All installation material is included with the product.

Short summary description Neomounts notebook cooler:
This short summary of the Neomounts notebook cooler data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts notebook cooler, 55.9 cm (22"), 10 kg, 25.4 cm (10"), 0 - 10°, Black, China

Long summary description Neomounts notebook cooler:
This is an auto-generated long summary of Neomounts notebook cooler based on the first three specs of the first five spec groups.

Neomounts notebook cooler. Maximum screen size: 55.9 cm (22"), Maximum weight capacity: 10 kg, Minimum screen size: 25.4 cm (10"). Product colour: Black, Country of origin: China. Host interface: USB. Width: 320 mm, Depth: 90 mm, Height: 40 mm. Package width: 180 mm, Package depth: 40 mm, Package height: 310 mm

Performance
Minimum screen size
25.4 cm (10")
Maximum screen size *
55.9 cm (22")
Maximum weight capacity *
10 kg
Tilt angle range
0 - 10°
Design
Product colour *
Black
Country of origin
China
Ports & interfaces
Host interface *
USB
USB version *
2.0
Weight & dimensions
Width
320 mm
Depth
90 mm
Height
40 mm
Packaging data
Package width
180 mm
Package depth
40 mm
Package height
310 mm
Logistics data
Products per pallet (EU)
600 pc(s)
Master (outer) case width
310 mm
Master (outer) case length
670 mm
Master (outer) case height
280 mm
Products per master (outer) case
1 pc(s)
Harmonized System (HS) code
84733080
Other features
Dimensions (WxDxH)
320 x 90 x 40 mm
Country Distributor
Nederland 6 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)