i-tec logo

i-tec Advance USB 3.0 Display Adapter TRIO

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116663
Info modified on:
14 Mar 2024, 19:27:15
Bullet Points i-tec Advance USB 3.0 Display Adapter TRIO:
  • - View your large spreadsheets across two screens with display continuity
  • - Multitask more effectively without overlapping windows
  • - Edit on one screen while surfing the Internet information on the other
  • - Do multiple screen presentations without bringing another computer
  • - Easily provide multiple screen exhibitions in a trade show
  • - Use second display for palettes/tools
  • - Get a panoramic view of large documents
  • - Compare two documents simultaneously across two screens
  • - View charts and live data at the same time
  • - View videos/TV on one screen and reviews on the other
Long product name i-tec Advance USB 3.0 Display Adapter TRIO:

USB 3.0 Display Adapter Advance TRIO

i-tec Advance USB 3.0 Display Adapter TRIO:

The ADVANCE Series is the highest level of i-tec accessories bringing you the cutting edge technologies of products with a modern design and exclusive packaging.

This USB Display Adapter convert USB 3.0 to graphic output DVI-I. It enables you to connect one more monitor, LCD or projector to a computer with a USB 3.0 / 2.0 port. Can be used in your office (for graphic designer, financial department, ...), you can use it for making multiple screen presentations, on fairs or for your home-use (entertainment). Adapter supports resolution not only up to Full HD 1920x1080 pixels, but also up to 2048x1152 pixels. Owing to included adapters it can be used with devices equipped with VGA or HDMI connectors (LCD, Plasma TV, etc.).

This USB3.0 Display Adapter enables you to connect one more monitor, LCD or projector to a computer with a USB 3.0 / 2.0 port. For desktop users adding an extra monitor via USB connection is easier than ever without having to open the computer chassis to install an internal video card. Once the installation is done, the USB-attached monitor soon wakes up. No function key hassle to swap a second monitor. Adapter is USB 2.0 backward compatible.

Examples of usage

- View your large spreadsheets across two screens with display continuity
- Multitask more effectively without overlapping windows
- Edit on one screen while surfing the Internet information on the other
- Do multiple screen presentations without bringing another computer
- Easily provide multiple screen exhibitions in a trade show
- Use second display for palettes/tools
- Get a panoramic view of large documents
- Compare two documents simultaneously across two screens
- View charts and live data at the same time
- View videos/TV on one screen and reviews on the other

Short summary description i-tec Advance USB 3.0 Display Adapter TRIO:

i-tec Advance USB 3.0 Display Adapter TRIO, 3.2 Gen 1 (3.1 Gen 1), USB Type-A, DVI output, 2048 x 1152 pixels

Long summary description i-tec Advance USB 3.0 Display Adapter TRIO:

i-tec Advance USB 3.0 Display Adapter TRIO. USB version: 3.2 Gen 1 (3.1 Gen 1), USB connector type: USB Type-A, DVI connector type: DVI-I. Product colour: White. Other operating systems supported: Android. Width: 84 mm, Depth: 54 mm, Height: 18 mm. Package type: Box, Package width: 220 mm, Package depth: 157 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.