location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-C610 (021): USB, PS, ECW

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-C610 (021): USB, PS, ECW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CA84021
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-C610 (021): USB, PS, ECW
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - POS printer
  • - 360 x 360 DPI
  • - Connectivity technology: Wired
  • - USB port
  • - White
  • - 5.2 kg
Long product name Epson TM-C610 (021): USB, PS, ECW :
The long product name of Epson TM-C610 (021): USB, PS, ECW. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TM-C610 - MicroPiezo, 96mm/s, USB, 360 dpi x 360 dpi, PS, 13 W
More>>>
Epson TM-C610 (021): USB, PS, ECW:
The official description of Epson TM-C610 (021): USB, PS, ECW as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Capture your customers’ attention and increase your revenue with full-colour coupons. Switching to colour helps differentiate coupons from receipts and increases coupon redemption rates, encouraging repeat business and customer loyalty.

The Epson TM-C610 is a unique colour coupon printer with a compact design to slot neatly into your point of sale. Printing at 96mm per second, it produces eye-catching, waterproof colour coupons on-demand at high speed so your customers won’t need to wait.

Requiring very little maintenance, the TM-C610 is ultra-reliable thanks to its Micro Piezo printhead and long-life autocutter. The printer can be remotely managed, and features USB and network interfaces for easy connectivity.

Simple to use, even for inexperienced operators, the TM-C610 is both controlled and loaded from the front, so changing paper and ink takes just seconds. The waste ink tank is included in the cartridge to ensure no mess is left behind. The TM-C610 can help cut consumables costs, as it uses plain paper and high-capacity cartridges optimised for high-volume printing. Plain paper and water-based inks also help reduce your environmental impact.

- On-demand full-colour printing
- Print speeds of up to 96mm per second
- Compact design and small footprint
- Easy to use with full front operation
- Built-in autocutter and acoustic buzzer
- LAN and USB interfaces

Short summary description Epson TM-C610 (021): USB, PS, ECW:
This short summary of the Epson TM-C610 (021): USB, PS, ECW data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-C610 (021): USB, PS, ECW, POS printer, 360 x 360 DPI, 96 mm/sec, 75 - 85 µm, 9 cm, 58 mm

Long summary description Epson TM-C610 (021): USB, PS, ECW:
This is an auto-generated long summary of Epson TM-C610 (021): USB, PS, ECW based on the first three specs of the first five spec groups.

Epson TM-C610 (021): USB, PS, ECW. Type: POS printer, Maximum resolution: 360 x 360 DPI, Print speed: 96 mm/sec. Printing media thickness: 75 - 85 µm, Maximum roll diameter: 9 cm, Supported paper width: 58 mm. Connectivity technology: Wired, Standard interfaces: USB 2.0. Mean time between failures (MTBF): 180000 h, Country of origin: China, Safety: UL / CSA / TÜV. Product colour: White

Printing
Maximum resolution
360 x 360 DPI
Print speed
96 mm/sec
Type *
POS printer
Paper handling
Printing media thickness
75 - 85 µm
Maximum roll diameter
9 cm
Supported paper width
58 mm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Connectivity technology *
Wired
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Mean time between failures (MTBF)
180000 h
Country of origin
China
Safety
UL / CSA / TÜV
Certification
VCCI, FCC, CE, AS / NZS 3548 / CISPR22
Design
Product colour *
White
Power
Power consumption (printing)
13 W
Power supply type
AC
System requirements
Compatible operating systems
Windows
Weight & dimensions
Weight
5.2 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
285 mm
Package depth
382 mm
Package height
305 mm
Package weight
5.2 kg
Logistics data
Products per pallet
48 pc(s)
Products per pallet layer
8 pc(s)
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
3.3 m
Products per pallet (UK)
48 pc(s)
Products per pallet layer (UK)
8 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
3.3 m
Technical details
Media weight (tray 1)
64 g/m2
Other features
Dimensions (WxDxH)
185 x 200 x 195 mm