location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother ADS-2100 scanner Sheet-fed scanner 600 x 600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADS-2100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADS-2100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766709798
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother ADS-2100 scanner Sheet-fed scanner 600 x 600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4 Scanning media types supported: Business Card, Plain paper, Plastic Card, Recycled paper, Thick paper, Thin paper, Business Card, Plastic Card
  • - Maximum scan size: 215.9 x 863 mm Sensor type: CMOS dual CIS
  • - USB port
  • - Power supply type: AC 18 W
  • - Scanning noise level: 62.5 dB
  • - Internal memory: 256 MB 400 MHz
Long product name Brother ADS-2100 scanner Sheet-fed scanner 600 x 600 DPI A4 Black :
The long product name of Brother ADS-2100 scanner Sheet-fed scanner 600 x 600 DPI A4 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarSapphire 400MHz, 256 MB, Auto duplex, 1200 x 1200 dpi, 24 ppm, USB 2.0, 3.3 kg, Black
More>>>
Brother ADS-2100 scanner Sheet-fed scanner 600 x 600 DPI A4 Black:
The official description of Brother ADS-2100 scanner Sheet-fed scanner 600 x 600 DPI A4 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brother Automatic Document Scanners allow you to transform multiple paper documents up to A3 in size into a high-res digital format, with ease.

Our range of automatic document scanners are feature packed, with fast two-sided scanning with multipage detection as standard. Fast scan speeds of 24ppm (48ipm for double sided document) mean you won't be left waiting either.

Our range of scanners can be easily integrated with existing document management using either TWAIN and ISIS* scan drivers. The suite of software which includes great features such as business card scanning, scan to searchable PDF and one touch scanning direct to PC or USB stick, is even compatible with both Windows and Apple operating systems.

Whether saving time by putting fast scanning, archiving and sharing at your fingertips, or saving space by making a paper-free office a reality, the Brother scanners deliver the results you demand every time.

Flexible Scanning Sizes

A variety of media types including documents, business cards, plastic ID cards (insurance cards, drivers licenses and ID cards), receipts and photos up to 8.5" in width and up to 34" in length.

Improve Productivity and Save Time

Featuring scan speeds ranging from 5ppm to 24ppm, higher scan speeds save time for multiple users and on large volume scanning tasks.

Duplex Scanning

Scans two-sided documents in a single pass with dual CIS.

Scan Destinations

Include a variety of destinations such as E-mail, OCR, File and Image. Additionally supports scanning to USB flash memory drive and scanning to Android™ phone and tablet.

Short summary description Brother ADS-2100 scanner Sheet-fed scanner 600 x 600 DPI A4 Black:
This short summary of the Brother ADS-2100 scanner Sheet-fed scanner 600 x 600 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brother ADS-2100, 215.9 x 863 mm, 600 x 600 DPI, 1200 x 1200 DPI, 30 bit, 24 bit, 24 ppm

Long summary description Brother ADS-2100 scanner Sheet-fed scanner 600 x 600 DPI A4 Black:
This is an auto-generated long summary of Brother ADS-2100 scanner Sheet-fed scanner 600 x 600 DPI A4 Black based on the first three specs of the first five spec groups.

Brother ADS-2100. Maximum scan size: 215.9 x 863 mm, Optical scanning resolution: 600 x 600 DPI, Enhanced scan resolution: 1200 x 1200 DPI. Scanner type: Sheet-fed scanner, Product colour: Black. Sensor type: CMOS dual CIS, Daily duty cycle (max): 500 pages, Scan file formats: JPG, PDF, TIFF. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plain paper, Plastic Card, Recycled paper, Thick paper, Thin paper, Business Card,..., ISO A-series sizes (A0...A9): A4, A5, A6, A7, A8

Scanning
Maximum scan size *
215.9 x 863 mm
Optical scanning resolution *
600 x 600 DPI
Enhanced scan resolution
1200 x 1200 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
30 bit
Output colour depth
24 bit
Film scanning
No
Greyscale levels
256
ADF scan speed (b/w, A4)
24 ppm
ADF scan speed (colour, A4)
24 ppm
Duplex ADF scan speed (b/w, A4)
48 ipm
Duplex ADF scan speed (colour, A4)
48 ipm
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black
Touchscreen
No
Performance
Sensor type *
CMOS dual CIS
Scan file formats
JPG, PDF, TIFF
Daily duty cycle (max) *
500 pages
Scan to
E-mail, File, Image, OCR, USB
Scan drivers
ISIS, TWAIN, WIA
Scanning noise level
62.5 dB
Internal memory
256 MB
Processor frequency
400 MHz
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Business Card, Plain paper, Plastic Card, Recycled paper, Thick paper, Thin paper, Business Card, Plastic Card
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6, A7, A8
Letter
Yes
Paper handling
Legal
Yes
Auto Document Feeder (ADF) media weight
52 - 200 g/m²
Maximum scan area (ADF)
215.9 x 863 mm
Minimum scan area (ADF)
51 x 70 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
18 W
Power consumption (standby)
7 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
1.5 W
AC input frequency
50 Hz
Input voltage
220-240 V
Packaging data
Package dimensions (WxDxH)
383 x 291 x 285 mm
Package weight
5.4 kg
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
USB required
Yes
Weight & dimensions
Width
220 mm
Depth
179 mm
Height
299 mm
Weight
3.3 kg
Other features
Network ready
No
Image formats supported
JPG, TIF
Maximum output capacity
50 sheets
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2017-11-19 05:44:46
Uk has collected 8 expert reviews for Brother ADS-2100 scanner Sheet-fed scanner 600 x 600 DPI A4 Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
itpro.co.uk
Updated:
2017-11-19 05:44:46
The ADS-2100 has the specifications you'd expect from an entry-level desktop document scanner, with a 50-sheet automatic document feeder (ADF), 600dpi resolution and support for capturing both sides of a document at once. Its 24-page-per-minute (ppm) spee...
Bottom line The unique scanning-to-USB feature in the ADS-2100 isn't quite enough for us to recommend the device considering poor image quality, slow speed and a low daily usage rating let it down...
60%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)