location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Teufel Concept E 400 speaker set 325 W PC Black 5.1 channels 2-way 35 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teufel Check ‘Teufel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Concept E 400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100163001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4048945350008
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Teufel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teufel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Teufel Concept E 400 speaker set 325 W PC Black 5.1 channels 2-way 35 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 325 W 5.1 channels
  • - Number of satellite speakers: 5 2-way 35 W
  • - Built-in
  • - Black
Long product name Teufel Concept E 400 speaker set 325 W PC Black 5.1 channels 2-way 35 W :
The long product name of Teufel Concept E 400 speaker set 325 W PC Black 5.1 channels 2-way 35 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.1, 500 watt subwoofer with a 300 mm bass booming driver
More>>>
Short summary description Teufel Concept E 400 speaker set 325 W PC Black 5.1 channels 2-way 35 W:
This short summary of the Teufel Concept E 400 speaker set 325 W PC Black 5.1 channels 2-way 35 W data-sheet is auto-generated and uses the product title and the first six key specs.

Teufel Concept E 400, 5.1 channels, 325 W, PC, Black, MDF, Built-in

Long summary description Teufel Concept E 400 speaker set 325 W PC Black 5.1 channels 2-way 35 W:
This is an auto-generated long summary of Teufel Concept E 400 speaker set 325 W PC Black 5.1 channels 2-way 35 W based on the first three specs of the first five spec groups.

Teufel Concept E 400. Audio output channels: 5.1 channels, RMS rated power: 325 W, Recommended usage: PC. Amplification device form factor: Built-in. Satellite speaker type: 2-way, Satellite speakers RMS power: 35 W, Satellite speaker frequency range: 150 - 20000 Hz. Subwoofer RMS power: 150 W, Subwoofer dimensions (W x D x H): 250 x 578 x 593 mm, Subwoofer weight: 22.5 kg. Power source: AC, AC input voltage: 220-240 V, Power consumption (max): 650 W

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 00:01:53
Uk has collected 14 expert reviews for Teufel Concept E 400 speaker set 325 W PC Black 5.1 channels 2-way 35 W and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
trustedreviews.com
Updated:
2013-11-20 00:01:41
Teufel may be a relatively new name in the UK, but the German speaker specialist is already building a strong reputation for itself. In the Home cinema arena, Teufel has proved that it can compete with the best whether in the value sector or the high end...
Bottom line If you've already got a high definition TV, a games console, a PC and a Blu-ray player, you're probably already thinking about a surround sound system to get the most out of your kit. And if you are in that position, the Concept E 400s and Decoderstation...
90%
expertreviews.co.uk
Updated:
2013-11-20 00:02:21
All-in-one Blu-ray home cinema systems are perfect for those don’t want the hassle of choosing a player, AV receiver and speakers separately, and they tend to work out cheaper than separates, too. The downside is that, if you decide to upgrade your pla...
Bottom line Incredible focussed sound are the hallmark of these speakers, but it's a shame there's no HDMI input...
80%