location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PCVC820K/00 security camera Indoor 640 x 480 pixels Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCVC820K/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCVC820K/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895775359
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips PCVC820K/00 security camera Indoor 640 x 480 pixels Desk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor
  • - CMOS 0.3 MP 640 x 480 pixels
  • - Wired
  • - Desk
  • - Blue, White
  • - 100 g
Long product name Philips PCVC820K/00 security camera Indoor 640 x 480 pixels Desk :
The long product name of Philips PCVC820K/00 security camera Indoor 640 x 480 pixels Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CIF CMOS, VGA 640 x 480, 30fps, USB1.1, 100g, White/Blue
More>>>
Philips PCVC820K/00 security camera Indoor 640 x 480 pixels Desk:
The official description of Philips PCVC820K/00 security camera Indoor 640 x 480 pixels Desk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Full-motion video calls over Internet
- External microphone included
- Get started in seconds
- Very easy to use
- “XP Plug & Play”

Short summary description Philips PCVC820K/00 security camera Indoor 640 x 480 pixels Desk:
This short summary of the Philips PCVC820K/00 security camera Indoor 640 x 480 pixels Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PCVC820K/00, Indoor, Wired, Desk, Blue, White, CMOS, 6 mm

Long summary description Philips PCVC820K/00 security camera Indoor 640 x 480 pixels Desk:
This is an auto-generated long summary of Philips PCVC820K/00 security camera Indoor 640 x 480 pixels Desk based on the first three specs of the first five spec groups.

Philips PCVC820K/00. Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Desk, Product colour: Blue, White. Sensor type: CMOS. Lens diameter: 6 mm. Maximum resolution: 640 x 480 pixels, Total megapixels: 0.3 MP, Supported graphics resolutions: 320 x 240, 640 x 480 (VGA)

Performance
Placement supported *
Indoor
Connectivity technology *
Wired
PTZ control
No
Design
Mounting type *
Desk
Product colour *
Blue, White
Image sensor
Sensor type *
CMOS
Lens system
Lens diameter
6 mm
Video
Maximum resolution *
640 x 480 pixels
Total megapixels *
0.3 MP
Supported graphics resolutions
320 x 240, 640 x 480 (VGA)
Frame rate
30 fps
Audio
Built-in microphone
No
Network
Ethernet LAN *
No
Ports & interfaces
Microphone in
Yes
Interface
USB 1.1
System requirements
Windows operating systems supported
Windows 2000, Windows 98, Windows 98SE, Windows ME, Windows XP Home, Windows XP Home x64, Windows XP Professional
Minimum processor
233MHz
Minimum RAM
32 MB
Weight & dimensions
Width
47 mm
Depth
80 mm
Height
85 mm
Weight
100 g
Packaging content
Mounting kit
Yes
User guide
Yes
Country Distributor
United Kingdom 1 distributor(s)