location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI MC562dn Laser A4 1200 x 1200 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC562dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44952204
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2023 10:39:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI MC562dn Laser A4 1200 x 1200 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - A4 30 ppm
  • - Mono copying Mono scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 533 MHz
  • - 29 kg
More>>>
Short summary description OKI MC562dn Laser A4 1200 x 1200 DPI 30 ppm:
This short summary of the OKI MC562dn Laser A4 1200 x 1200 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

OKI MC562dn, Laser, Colour printing, 1200 x 1200 DPI, Mono copying, Mono scanning, A4

Long summary description OKI MC562dn Laser A4 1200 x 1200 DPI 30 ppm:
This is an auto-generated long summary of OKI MC562dn Laser A4 1200 x 1200 DPI 30 ppm based on the first three specs of the first five spec groups.

OKI MC562dn. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 26 ppm. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Source Testseek summary Average rating
Reviews
Updated:
2013-06-26 15:21:59
Uk has collected 10 expert reviews for OKI MC562dn Laser A4 1200 x 1200 DPI 30 ppm and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
uk.hardware.info
Updated:
2013-06-26 15:21:59
OKI probably isn't the most well-known brand among Hardware.Info readers, but they've been making printers and all-in-ones using LEDs for a few years. Recently the manufacturer launched a number of new products, and for the small (home) office there now...
Bottom line The OKI MC562dn made a good impression during our test. OKI clearly made an effort to make this all-in-one user-friendly, judging from the placement of the USB port and the addition of a keyboard next to the interface. The keyboard is practical, especia...
0%
alphr.com
Updated:
2015-06-25 08:00:50
Businesses wanting to see the big picture will love Oki's LED printing technology. It uses fewer moving parts than a laser and the flat paper path in the MC562dnw allows it to handle heavier 220gsm media and print banners up to 1.32m in length. See also:...
Bottom line Top-quality output and good print speeds, but this printer is comparatively expensive to run...
80%
expertreviews.co.uk
Updated:
2015-06-25 08:00:51
The Oki MC562dnw colour LED MFP annoyed us immediately by requiring us to enter its default administrator password before we could connect it to our wireless network. The password is buried in the MFP's extremely comprehensive 129-page setup guide. Rather...
Bottom line A high price, expensive consumables and annoyingly clumsy interface detract from this MFP's advantages of fast speeds and glossy document prints...
60%
crn.com
Updated:
2015-06-25 08:00:51
The top considerations for those shopping for a color multifunction printer for the office usually include ease-of-setup, speed of output, warranty and low cost. Secondary considerations might be overall size, paper capacity, a two-sided printing option...
0%
pcmag.com
Updated:
2015-06-25 08:00:51
As you might guess from the price, the OKI MC562w%displayPrice% at %seller% is meant as a workhorse color multifunction printer (MFP) for a small to medium-size office or workgroup. An obvious competitor to the Ricoh Aficio SP C242SF$546.25 at PinnacleMic...
Good Print. Copy. Scan. Fax. Direct email. 50-sheet duplexing (one-side-at-a-time) automatic document feeder. Duplex printing.
Bad Although text and graphics quality is typical for a color laser-class printer, photo quality is well below par...
Bottom line The OKI MC562w offers a combination of paper handling, speed, and output quality suitable for a workhorse color MFP in a small to medium-size office or workgroup...
60%