location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2S1P PCI Express Serial Parallel Combo Card with Breakout Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2S1P PCI Express Serial Parallel Combo Card with Breakout Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX2S1P553B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030842426 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:27
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com PEX2S1P553B user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 2S1P PCI Express Serial Parallel Combo Card with Breakout Cable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: Parallel, Serial
  • - Black, Silver
Warranty: Lifetime Warranty
Long product name StarTech.com 2S1P PCI Express Serial Parallel Combo Card with Breakout Cable :
The long product name of StarTech.com 2S1P PCI Express Serial Parallel Combo Card with Breakout Cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 2S1P PCI Express Serial Parallel Combo Card with Breakout Cable - PCIe Serial Parallel Card
More>>>
StarTech.com 2S1P PCI Express Serial Parallel Combo Card with Breakout Cable:
The official description of StarTech.com 2S1P PCI Express Serial Parallel Combo Card with Breakout Cable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add a parallel port and two RS-232 serial ports to your PC through a PCI-Express expansion slot

The PEX2S1P553B 2S1P PCI Express Serial Parallel Combo Card with Breakout Cable combines the functionality of Parallel and Serial cards, adding 2 RS232 serial ports and 1 parallel port through a single PCI Express (PCIe) slot.

Suitable for almost any computer, the card offers a low profile/half-height design and includes an optional full-height bracket. The included break-out cable uses a single connector on the card to deliver 3 ports, avoiding crowded connections that can occur with fixed/static ports. Compatible with a broad range of operating systems including DOS, Windows 7/Server 2008 R2/Vista/XP/Server 2003/2000/98SE (32/64 bit), Linux and Mac OS X.

The card also features a native single-chip design that provides improved speed and reliability while reducing the CPU load by as much as 48% over conventional (bridge chip) cards.

This product is a replacement for our PEX2S1P552B card.

Backed by a StarTech.com Lifetime warranty and free lifetime technical support.

The StarTech.com Advantage

- Break-out cable design with low and standard profile brackets offers a versatile, single slot solution for adding 3 additional ports (2 serial, 1 parallel) to almost any system, including space-sensitive embedded applications
- Native single-chip design reduces CPU load for improved performance and reliability
- Broad Operating System support, including 64-bit Windows systems, for easy integration into mixed environments

Short summary description StarTech.com 2S1P PCI Express Serial Parallel Combo Card with Breakout Cable:
This short summary of the StarTech.com 2S1P PCI Express Serial Parallel Combo Card with Breakout Cable data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2S1P PCI Express Serial Parallel Combo Card with Breakout Cable, PCIe, Parallel, Serial, Low-profile, RS-232, Black, Silver, CE, FCC, REACH

Long summary description StarTech.com 2S1P PCI Express Serial Parallel Combo Card with Breakout Cable:
This is an auto-generated long summary of StarTech.com 2S1P PCI Express Serial Parallel Combo Card with Breakout Cable based on the first three specs of the first five spec groups.

StarTech.com 2S1P PCI Express Serial Parallel Combo Card with Breakout Cable. Host interface: PCIe, Output interface: Parallel, Serial, Expansion card form factor: Low-profile. Product colour: Black, Silver, Certification: CE, FCC, REACH. Chipset: ASIX - MCS9901CV-CC, Baud rate: 230.4 Kbit/s, FIFO (First In, First Out): 256 B. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016, Windows.... Width: 23 mm, Depth: 95 mm, Height: 79 mm

Ports & interfaces
Host interface *
PCIe
Output interface *
Parallel, Serial
Expansion card form factor
Low-profile
Serial ports quantity
2
Serial interface type
RS-232
Parallel ports quantity
1
Design
Internal *
Yes
Product colour
Black, Silver
Certification
CE, FCC, REACH
Features
Chipset
ASIX - MCS9901CV-CC
Baud rate
230.4 Kbit/s
FIFO (First In, First Out)
256 B
Data bits
5, 6, 7, 8
Logical block addressing (LBA) support
8 bit
Supports EPP and ECP
Yes
Parity bit
Even, Mark, No, Odd, Space
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
5 - 85%
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
System requirements
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016, Windows Server 2019
Other operating systems supported
Windows Embedded POSReady 2009, Windows XP Embedded
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
23 mm
Depth
95 mm
Height
79 mm
Weight
225 g
Packaging data
Cables included
Serial
Mounting brackets included
Yes
Drivers included
Yes
Manual
Yes
Package width
173 mm
Package depth
143 mm
Package height
32 mm
Package weight
317 g
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)