location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech EasyFit™ Over-Ear Headset for Mobile Phones (Pearl) Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EasyFit™ Over-Ear Headset for Mobile Phones (Pearl)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980263-0914 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech EasyFit™ Over-Ear Headset for Mobile Phones (Pearl) Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headset
  • - Wired
  • - 100 - 5000 Hz 150 Ω
Warranty: Limited 1 year warranty
Long product name Logitech EasyFit™ Over-Ear Headset for Mobile Phones (Pearl) Wired :
The long product name of Logitech EasyFit™ Over-Ear Headset for Mobile Phones (Pearl) Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Logitech® EasyFit™ Over-Ear Headset for Mobile Phones (Pearl). FlexLoop™ Cushions, Multifunction Button.
More>>>
Logitech EasyFit™ Over-Ear Headset for Mobile Phones (Pearl) Wired:
The official description of Logitech EasyFit™ Over-Ear Headset for Mobile Phones (Pearl) Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Looking for an over-the-ear style headset that works as great as it looks? Logitech's cool Over Ear Pearl headset has it all: a stylish color, comfortable soft gel material, crystal clear sound, and an over-ear design that fits securely and is great for multi-purpose use while on the road, in the office, or anytime you don't want to hold the phone to your ear.



- Over-ear design fits securely and soft-gel surface offers superior comfort

- Omnidirectional microphone and earpiece deliver clear sound and reception

- Convenient call/answer button

- Connects to your phone through a Logitech EasyFit Connector (sold separately)

- Comes in three colors: blue, black, white



This headset works with virtually all mobile phones. Requires Logitech EasyFit Connector (sold separately)

Short summary description Logitech EasyFit™ Over-Ear Headset for Mobile Phones (Pearl) Wired:
This short summary of the Logitech EasyFit™ Over-Ear Headset for Mobile Phones (Pearl) Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech EasyFit™ Over-Ear Headset for Mobile Phones (Pearl), Wired, 100 - 5000 Hz, Headset

Long summary description Logitech EasyFit™ Over-Ear Headset for Mobile Phones (Pearl) Wired:
This is an auto-generated long summary of Logitech EasyFit™ Over-Ear Headset for Mobile Phones (Pearl) Wired based on the first three specs of the first five spec groups.

Logitech EasyFit™ Over-Ear Headset for Mobile Phones (Pearl). Product type: Headset. Connectivity technology: Wired. Headphone frequency: 100 - 5000 Hz

Performance
Product type *
Headset
Compatible products
Works with virtually any mobile phone
Ports & interfaces
Connectivity technology *
Wired
Headphones
Headphone frequency
100 - 5000 Hz
Impedance
150 Ω
Microphone
Microphone frequency
100 - 10000 Hz
Other features
Compatibility
Telephone
Brand Image Product code Product Stock Price from
Logitech Mobile Earbud Headset Nokia HDC-9P Wired Logitech Mobile Earbud Headset Nokia HDC-9P Wired
(show image)
980162-0914 Mobile Earbud Headset Nokia HDC-9P 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Headset Mobile Earbud Sony-Ericson Wired Logitech Headset Mobile Earbud Sony-Ericson Wired
(show image)
980160-0914 Headset Mobile Earbud Sony-Ericson 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)