location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS M51SR-AP044C, NL Intel® Core™2 Duo T7250 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M51SR-AP044C, NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NENAD21468DCAC10I
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS M51SR-AP044C, NL Intel® Core™2 Duo T7250 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T7250 2 GHz
  • - 39.1 cm (15.4")
  • - 3 GB DDR2-SDRAM
  • - 250 GB
  • - AMD Mobility Radeon HD 2400
  • - Bluetooth 2.0+EDR
  • - Windows Vista Home Premium
Long product name ASUS M51SR-AP044C, NL Intel® Core™2 Duo T7250 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium :
The long product name of ASUS M51SR-AP044C, NL Intel® Core™2 Duo T7250 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M51SR-AP044C - Intel Core 2 Duo T7250, Mobile Intel PM965 Express + ICH8M, 15.4" TFT, 3Gb DDR2 RAM, 250GB HDD DATA (5400 pm), Mobility™ Radeon HD2400 (256MB). Windows Vista Home Premium
More>>>
ASUS M51SR-AP044C, NL Intel® Core™2 Duo T7250 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium:
The official description of ASUS M51SR-AP044C, NL Intel® Core™2 Duo T7250 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Choice of Advanced Technology
The M51 series with new design of fusion surface is further complemented with state-of-the-art computing technologies, including the latest Intel® Centrino® Processor Technology and Genuine Windows Vista® operating system. In addition, with a built-in swivel webcam, video communication now goes live without wires!

Unparalleled 3D Graphic performance
To power the most demanding 3D intense games, the M51Sn is equipped with abundant graphics power with top of the line specifications, including the latest Intel® Core™2 Duo processors, expansion up to 4GB of DDR2 memory, DirectX 10 support and a choice of the most powerful graphics the NVIDIA GeForce 9500M GS with utilize 512MB VRAM memory management technology which dynamically allocates TurboCache: 768M with 1G system memory, 1280M with 2G system memory for maximum system performance.

First 15.4" W Notebook with Numeric Keyboard
To provide users more convenience experience, M51 series is the First 15.4”W model to adopt numeric keyboard. With the help of numeric keyboards, users can instinctively enter numbers without any hesitate.

Extensive Connectivity
The built-in WLAN 802.11 a/g/n ensures wireless Internet access whenever reception is available. The M51 series also provides Bluetooth 2.0 EDR – an enhanced data rate that transmits three times faster than the standard Bluetooth, for increased connectivity and synchronization between digital devices. In addition, a complete range of input / output ports that includes 4 USB ports, a S-video TV-out port and express card slots will provide you with dynamic data transfer and storage options.

Portable Audio/Video Communication
Built-in accessories like the microphone and the 1.3M high-resolution Swivel webcam will make video conferencing hassle-free. Strategically placed speakers at the front end of the notebook will enhance face-to-face communications by focusing on spoken words and limiting distracting sounds.

Built-in high resolution webcam for wire-free video communication
With the built-in webcam supporting high resolution right out of the box, the M51 series enables portable video conferencing without the hassle of bringing a bulky camera and tangling cables. Combined with ASUS LifeFrame3, an exclusive software program for convenient image recording, you can take group photos, film parties, see your pal´s face when chatting online and host a video conference.

Solid Privacy Protection
The M51 series offers a smart balance of mobility and performance with comprehensive security feature that protects the notebook and its stored information. Data security is uncompromised with a built-in AuthenTec fingerprint scanner with TruePrint® technology that reads from the live layer of skin, preventing common skin surface conditions from impairing scanner accuracy. Embedded TPM is a hardware solution that helps to avoid attacks by hackers looking to capture passwords and encryption keys to sensitive data.

ASUS Splendid Video Intelligence technology
The exclusive ASUS Splendid Video Intelligence technology is especially effective for human skin tones, green stretches of grass and trees and blue sky and sea. It takes PC graphics capability to the next level by enhancing depth and color intensity in real time. It further improves contrast, brightness, skin tone and color saturation for vivid image display. Incorporated with the exclusive ASUS Splendid Video Intelligence Engine (activation hot key: Fn+C), the LCD presents clear and sharp images in their true vibrant colors.

Short summary description ASUS M51SR-AP044C, NL Intel® Core™2 Duo T7250 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium:
This short summary of the ASUS M51SR-AP044C, NL Intel® Core™2 Duo T7250 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS M51SR-AP044C, NL, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 3 GB, 250 GB, Windows Vista Home Premium

Long summary description ASUS M51SR-AP044C, NL Intel® Core™2 Duo T7250 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium:
This is an auto-generated long summary of ASUS M51SR-AP044C, NL Intel® Core™2 Duo T7250 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium based on the first three specs of the first five spec groups.

ASUS M51SR-AP044C, NL. Processor family: Intel® Core™2 Duo, Processor model: T7250, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD 2400. Operating system installed: Windows Vista Home Premium. Weight: 2.95 kg

Display
Display diagonal *
39.1 cm (15.4")
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7250
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tcase
68 °C
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 2400
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Audio system
Intel HDA
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
Ports & interfaces
TV-out type
S-Video
Performance
Motherboard chipset
Intel® PM965 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLA49
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
31728
Conflict-Free processor
No
Weight & dimensions
Width
365 mm
Depth
269 mm
Weight *
2.95 kg
Other features
Infrared data port
No
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2013-08-03 06:02:05
Uk has collected 3 expert reviews for ASUS M51SR-AP044C, NL Intel® Core™2 Duo T7250 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%