location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP TouchSmart Elite 7320 All-in-One PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TouchSmart Elite 7320 All-in-One PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH189EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112770501 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jul 2012
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1-year limited warranty including 1 year of parts, labour, and onsite service. Terms and conditions vary by country.
Long product name HP TouchSmart Elite 7320 All-in-One PC :
The long product name of HP TouchSmart Elite 7320 All-in-One PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TouchSmart Elite 7320 All-in-One PC
More>>>
HP TouchSmart Elite 7320 All-in-One PC:
The official description of HP TouchSmart Elite 7320 All-in-One PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The all-new HP TouchSmart Elite 7320 Business PC meets the most discerning style requirements with added performance, expandability, speed and power; it’s everything your business needs in a sleek, modern design.

Short summary description HP TouchSmart Elite 7320 All-in-One PC:
This short summary of the HP TouchSmart Elite 7320 All-in-One PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP TouchSmart Elite 7320 All-in-One PC

Long summary description HP TouchSmart Elite 7320 All-in-One PC:
This is an auto-generated long summary of HP TouchSmart Elite 7320 All-in-One PC based on the first three specs of the first five spec groups.

HP TouchSmart Elite 7320 All-in-One PC

Capitalize innovative touch screen computing.

The full HD[1], 54,6 cm (21.5”) diagonal widescreen display with multi-touch capabilities helps improve productivity. LED backlighting ensures images are consistently bright, while reducing power consumption.
Use touch capabilities to streamline multistep processes and complete common tasks with greater accuracy and intuitiveness. Crop, resize and rearrange windows, images and document artifacts.
Multiple users can interact with the bright, high-definition[1] display, thanks to the wide viewing angle and panel movement from 0 degrees vertical to 30 degrees backwards.

Performance never looked so good.

The full HD[1], 54.6 cm (21.5-inch) diagonal widescreen LED backlit display adjusts easily for comfortable use. The sleek design enhances appearance in customer spaces and can be mounted[2] on a wall, desk, or other surface via an integrated VESA mounting system. diagonal widescreen LED backlit display adjusts easily for comfortable use. The sleek design enhances appearance in customer spaces and can be mounted[2] on a wall, desk, or other surface via an integrated VESA mounting system.
The all-in-one PC design and integrated wireless[3] LAN helps to reduce your computing footprint by integrating hardware and peripherals. Just unpack, place, plug in, and get to work.
Perfect for customer facing locations, its slim profile, high-gloss finish and conveniently positioned ports and connectors, including an integrated 6-in-1 Media Card Reader, are the total package for your business.

Connect and collaborate with ease.

Connect and collaborate easily with the integrated desktop computer, 21.5” diagonal full HD1 WLED backlit monitor, 2.0 MP webcam[4] and dual microphone array[5].
Chat face-to-face and feel more connected to co-workers at the office, across town or on the other side of the globe using the built in webcam4 and array microphone. The webcam4 also captures and lets you instantly review photos and video clips.

Source Testseek summary Average rating
Reviews
Updated:
2014-06-11 01:10:41
Uk has collected 9 expert reviews for HP TouchSmart Elite 7320 All-in-One PC and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
alphr.com
Updated:
2016-12-27 23:38:56
The pleasant mix of black plastic and shiny grey steel make the HP TouchSmart 7320 look quite businesslike. Our review sample featured a Core i3-2120 3.3GHz processor, 4GB of RAM and a 500GB hard disk; other specifications are available. In the box is a s...
Bottom line A stylish, well-built all-in-one, with solid performance at a reasonable price...
67%
techadvisor.co.uk
Updated:
2016-12-27 23:38:56
The HP TouchSmart 7320 is a bog-standard budget all-in-one PC. It's inexpensive, and performance is fine, but it ultimately fails to stand out in a crowded market. The model we tested (LH182EA#ABU#NIS), priced at £790 inc VAT SRP (but available online...
Bottom line So it's a budget all in one. All of the right boxes are ticked off -- middle of the road performance, HP's Beats audio, there's a touchscreen -- but there's nothing really impressive here. You can do better: HP's Omni 220 costs a bit more and lacks a t...
70%
techworld.com
Updated:
2016-12-27 23:38:56
The HP TouchSmart 7320 is a bog-standard budget all-in-one PC. It's inexpensive, and performance is fine, but it ultimately fails to stand out in a crowded market. The model we tested, priced at $879, packs an Intel Core i5-2400S processor, 4GB ofRAM...
Bottom line So it's a budget all in one. All of the right boxes are ticked off - middle of the road performance, HP's Beats audio, there's a touchscreen - but there's nothing really impressive here. You can do better: HP's Omni 220 costs a bit more and lacks a to...
0%
pcworld.com_techhive.com
Updated:
2016-12-27 23:38:56
The HP TouchSmart 7320 is a bog-standard budget all-in-one PC. It’s inexpensive, and performance is fine, but it ultimately fails to stand out in a crowded market. The model we tested, priced at $879, packs an Intel Core i5-2400S processor, 4GB of RAM...
Good Good performance, Sturdy construction...
Bad Keyboard has little extra functionality...
Bottom line The TouchSmart 7320 is functional, and performance is decent. But it fails to stand out...
60%
Disclaimer HP TouchSmart Elite 7320 All-in-One PC:
Disclaimer

[1] HD content required to view HD images.
[2] Mounting hardware sold separately.
[3] Wireless access point and Internet access required.
[4] Internet access required, video conferencing software not included.
[5] A 60 day Virtual Rooms trial is included. Internet access required. Requires purchase of license afterwards. See www.rooms.hp.com/freetrial for details.