location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8760w Intel® Core™ i7 i7-2620QM Mobile workstation 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 3000M Wi-Fi 4 (802.11n) Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8760w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LY531EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:52:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2012
Product end of life date
Bullet Points HP EliteBook 8760w Intel® Core™ i7 i7-2620QM Mobile workstation 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 3000M Wi-Fi 4 (802.11n) Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mobile workstation Clamshell
  • - Intel® Core™ i7 i7-2620QM 2.2 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi DL
  • - NVIDIA® Quadro® 3000M 2 GB Intel® HD Graphics 4000
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion) 75 Wh 200 W
  • - Windows 7 Professional 64-bit
Warranty: 3 years carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery, 3-year limitedon HP Long Life Battery (only available with 3-year platform
Long product name HP EliteBook 8760w Intel® Core™ i7 i7-2620QM Mobile workstation 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 3000M Wi-Fi 4 (802.11n) Windows 7 Professional :
The long product name of HP EliteBook 8760w Intel® Core™ i7 i7-2620QM Mobile workstation 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 3000M Wi-Fi 4 (802.11n) Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP EliteBook 8760w Mobile Workstation
More>>>
HP EliteBook 8760w Intel® Core™ i7 i7-2620QM Mobile workstation 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 3000M Wi-Fi 4 (802.11n) Windows 7 Professional:
The official description of HP EliteBook 8760w Intel® Core™ i7 i7-2620QM Mobile workstation 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 3000M Wi-Fi 4 (802.11n) Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional's dream. Generate intensive animation, multi-dimensional engineering plans and complex designs with this powerful HP EliteBook 8760w Mobile Workstation that’s optimized for Windows 7 Professional. These mobile workstations boast expanded memory capacity and high-performing graphics.

Equipped to get the job done

• The 43,9 cm (17.3") diagonal HD+1, FHD1 or DreamColor2 display with processor capabilities and wireless functionality3 culminate to meet your business needs.


NEW chiseled design exudes power

• No need to worry about bumps, drops or scuffs. The purposeful design of the HP EliteBooks translates into true business ruggedness. The gunmetal casing and military-grade testing4 drop, vibration, dust, humidity, altitude and high temperature helps ensure your notebook can survive rough travels and harsh work locations.


Workstation-caliber graphics

• Maximize on-screen performance with your choice of ATI or NVIDIA’s ISV-certified workstation graphics. See this video about how one architect used his HP Mobile Workstation.


Consistent, accurate color

• HP DreamColor2 technology makes it easy to work in many different color spaces and ensure consistent color appearance from concept to design to production.


Improve productivity and performance

• Run more tasks, processes and applications simultaneously with a mobile workstation that brings together and optimizes multi-core processors, up to four SODIMMS5 and professional graphics.


1 HD content required to view HD images.

2 HP Elitebook 8760w with DreamColor panel cannot be configured with WWAN.

3 Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited.

4 Testing was not intended to demonstrate fitness for DOD contracts requirements or for military use. Test results are not a guarantee of future performance under these test conditions.

5 Requires quad-core processors.

Short summary description HP EliteBook 8760w Intel® Core™ i7 i7-2620QM Mobile workstation 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 3000M Wi-Fi 4 (802.11n) Windows 7 Professional:
This short summary of the HP EliteBook 8760w Intel® Core™ i7 i7-2620QM Mobile workstation 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 3000M Wi-Fi 4 (802.11n) Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 8760w, Intel® Core™ i7, 2.2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description HP EliteBook 8760w Intel® Core™ i7 i7-2620QM Mobile workstation 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 3000M Wi-Fi 4 (802.11n) Windows 7 Professional:
This is an auto-generated long summary of HP EliteBook 8760w Intel® Core™ i7 i7-2620QM Mobile workstation 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 3000M Wi-Fi 4 (802.11n) Windows 7 Professional based on the first three specs of the first five spec groups.

HP EliteBook 8760w. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2620QM, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional

Design
Product type *
Mobile workstation
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2620QM
Processor cores
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.2 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
L3
Number of processors supported
1
Maximum number of SMP processors
1
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA II
HDD speed
7200 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® Quadro® 3000M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
Number of discrete graphics cards
1
Audio
Audio system
HD
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Optical drive
Optical drive interface
SATA
DVD-R read speed
8x
DVD-R write speed
8x
DVD+R read speed
8x
DVD+R write speed
8x
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
eSATA/USB 2.0 ports quantity
1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Performance
Motherboard chipset
Intel® QM67 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Trial software
Norton Internet Security 2011
Operating system installed *
Windows 7 Professional
Bundled software
Microsoft Office 2010 Starter
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Battery capacity *
75 Wh
Power
AC adapter power
200 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Power auto-sensing
Yes
Security
Cable lock slot
No
Password protection type
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
416.5 mm
Depth
272.7 mm
Height
37.4 mm
Weight *
3.47 kg
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel, NVIDIA
3D
No
Maximum internal memory (64-bit)
32 GB
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 04:43:45
Uk has collected 15 expert reviews for HP EliteBook 8760w Intel® Core™ i7 i7-2620QM Mobile workstation 43.9 cm (17.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 3000M Wi-Fi 4 (802.11n) Windows 7 Professional and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
ocaholic.ch.english
Updated:
2012-11-01 04:43:44
HPs top of the range models regarding their business line-up are called EliteBook. The 8760w we got for review features an IPS panel, a 256 gigabyte SSD as well as a Quad Core CPU. Furhtermore the use of a NVIDIA Quadro GPU underlines the professional...
Bottom line If you should be looking for a high quality workstation notebook then the HP EliteBook 8760w is exactly what you want. RatingWe give the EliteBook 8760w from HP our maximum rating of five out of five stars...
0%
ocaholic.ch.english
Updated:
2014-06-21 09:46:14
HPs top of the range models regarding their business line-up are called EliteBook. The 8760w we got for review features an IPS panel, a 256 gigabyte SSD as well as a Quad Core CPU. Furhtermore the use of a NVIDIA Quadro GPU underlines the professional fie...
Bottom line An elegant case, a fantanstic display, excellent input peripherals, low operating noise, a powerful CPU and a big SSD, what do you want more from a workstation notbook? Probably an HDMI port right next to the slightly antique VGA port But really that wou...
100%
cadalyst.com
Updated:
2012-11-01 04:43:44
We have been looking forward to getting our hands on an HP EliteBook mobile computer for some time. When the Elitebook 8760w arrived at Cadalyst Labs, we didn’t waste any time installing our software and revving up the engine, so to speak. As you...
0%
videomaker.com
Updated:
2012-11-01 04:43:44
Should I Buy This? This computer has it all and the price tag reflects that. If you can afford it then buy it, you won't be disappointed. If this particular setup doesn't meet your budget, subtracting a few of the more expensive add-ons will make the...
Good Nice Design, Lightup Keyboard, Vibrant 1080P LCD with DreamColor, Fast 3D Rendering, Many available I/O ports...
Bad Expensive, Middle mouse button, Loud Fan on Full Load...
Bottom line HP delivers up yet another fast mobile workstation with the EliteBook 8760w.Hewlett-Packard Company...
0%
anandtech.com
Updated:
2012-11-01 04:43:44
Just over ten months ago, we had a chance to take a look at a very big, reasonably impressive mobile workstation: HP's EliteBook 8740w. It sported HP's DreamColor IPS screen at a glorious 1920x1200 resolution and had fairly beefy hardware under the...
Bottom line So now that you've seen what a monster the HP EliteBook 8760w is, you get to experience the sad knowledge that you'll probably never afford one like the one we tested unless your job buys it for you. It's an incredibly attractive piece of kit, but $6,500 is...
0%