location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 4535s Notebook PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 4535s Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1E86EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112234287 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2012
Product end of life date
Warranty: 1-year limited warranty for carry-in service (pick-up and return service in selected countries) (upgrades available, sold separately), 1-year warranty on primary battery
Long product name HP ProBook 4535s Notebook PC :
The long product name of HP ProBook 4535s Notebook PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProBook 4535s Notebook PC
More>>>
HP ProBook 4535s Notebook PC:
The official description of HP ProBook 4535s Notebook PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Balance Work and Personal PC Needs. Accomplish work and personal tasks on this durable laptop that’s optimized for Windows 7 Professional. Work confidently knowing your PC is powered by AMD Technology and your data is protected. Create impressive graphics on the 39,6 cm (15.6") diagonal display. Watch multimedia files at the office or home. Get it all done.

Short summary description HP ProBook 4535s Notebook PC:
This short summary of the HP ProBook 4535s Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 4535s Notebook PC

Long summary description HP ProBook 4535s Notebook PC:
This is an auto-generated long summary of HP ProBook 4535s Notebook PC based on the first three specs of the first five spec groups.

HP ProBook 4535s Notebook PC

Equipped to get the job done

The 39,6 cm (15.6") diagonal HD[1] display, AMD processor capabilities and wireless functionality[2],[3],[4] culminate to meet your business needs.

Solid build

Keep your laptop looking and performing well—a brushed aluminum finish and a magnesium-reinforced ABS chassis help protect against everyday wear and tear.
Safeguard critical data. HP 3D DriveGuard[5] helps protect your notebook’s hard drive against impact, bumps, or drops.

Disclaimer HP ProBook 4535s Notebook PC:
Disclaimer

[1] HD content required to view HD images.
[2] Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited.
[3] Wireless use requires separately purchased service contract. Check with your local vendor for coverage area and availability in your area. Connection and speeds will vary due to location, environment, network conditions, and other factors.
[4] Sold separately or as an optional feature.
[5] Microsoft Windows required.