location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP3310 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP3310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2226B003 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS LBP3310 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - A4 26 ppm
  • - Duplex printing
  • - Maximum duty cycle: 10000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 125 sheets
  • - Internal memory: 8 MB
Long product name Canon i-SENSYS LBP3310 600 x 600 DPI A4 :
The long product name of Canon i-SENSYS LBP3310 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-SENSYS LBP3310
More>>>
Canon i-SENSYS LBP3310 600 x 600 DPI A4:
The official description of Canon i-SENSYS LBP3310 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This compact, high speed laser printer offers busy offices instant, high quality prints. It leads the way with energy efficiency, paper handling capability and fast, automatic double-sided printing.

Features

Fast, professional printing
This compact and robust laser printer delivers your large, multi-page documents at a rapid speed of 26 pages per minute. You benefit from professional output with sharp text and clear graphics, thanks to a print resolution up to 2400 x 600dpi.

No warm-up time or waiting
Get prints the moment you need them, without waiting. There’s zero warm-up time from sleep mode due to our On-Demand fixing technology - and a First Print Out Time of only 6.5 seconds. Also take advantage of quiet operation and class-leading energy efficiency, with this printer consuming only 4 watts in sleep mode.

CAPT - Canon Advanced Printing Technology - speeds up processing to maximise printing performance. A user friendly graphical interface for the driver provides easy access and complete control of your printer settings.

Cut paper costs
Cut paper costs and produce professional looking documents and booklets with fast, built-in automatic double-sided printing.

Flexible paper supply
A maximum paper capacity of 550 sheets - consisting of a standard 250-sheet cassette, 50-sheet multi-purpose and an optional 250-sheet cassette - handles the work of even the busiest offices.

Easy All-in-One cartridge
The All-in-One cartridge reduces maintenance requirements and ensures continuous high quality output. Simply replace the compact cartridge - containing toner, drum and cleaning units - and the printer is almost as good as 'new'.

Optional network printing
Share printer resources throughout your office with our optional NB-C2 Network Interface Card. Easy to install, it enhances printing productivity - bringing all connected users the benefit of fast, professional printing direct from their desktops.

Short summary description Canon i-SENSYS LBP3310 600 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP3310 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP3310, Laser, 600 x 600 DPI, A4, 26 ppm, Duplex printing, Network ready

Long summary description Canon i-SENSYS LBP3310 600 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP3310 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP3310. Print technology: Laser. Maximum duty cycle: 10000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm, Duplex printing. Network ready

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:38:46
Uk has collected 2 expert reviews for Canon i-SENSYS LBP3310 600 x 600 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2011-09-25 21:38:46
Canon has set an SRP of £229 for the i-SENSYS LBP-3310, and while we found it on offer at £175, it seems that £199 is the going rate. Thats a lot of money for a local USB printer that doesnt have a network option unless you add an NB-C2 10/100 adapte...
Good Decent print speeds, Looks great, Quick and easy to use...
Bad Steep price, Not as cheap to run as some rivals...
70%
Country Distributor
Nederland 1 distributor(s)