HP logo

HP 802.11 b/g Wireless Printer Adapter WLAN 54 Mbit/s

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148800
Info modified on:
05 Mar 2021, 09:21:38
End of life date:
01 Dec 2011
Warranty:
One-year limited hardware
Long product name HP 802.11 b/g Wireless Printer Adapter WLAN 54 Mbit/s:

HP 802.11 b/g Wireless Printer Adapter

HP 802.11 b/g Wireless Printer Adapter WLAN 54 Mbit/s:

Overview


Wirelessly print and transfer documents, photos, messages and graphics. Get a fast, secure connection with the latest technology compatible with HP PCs and select HP printers.




Features


Enables wireless printing from your wireless PC, notebook, PDA, camera phone or camera to your mobile printer – anywhere you go. No network required.




Easy to install and use with your mobile printer. Instant and secure wireless printing through a secure connection using WiFi 802.11b/g.




Keep your working environment neat and tidy – eliminate cable clutter.

Short summary description HP 802.11 b/g Wireless Printer Adapter WLAN 54 Mbit/s:

HP 802.11 b/g Wireless Printer Adapter, Wired, USB, WLAN, 802.11g, 54 Mbit/s, Black

Long summary description HP 802.11 b/g Wireless Printer Adapter WLAN 54 Mbit/s:

HP 802.11 b/g Wireless Printer Adapter. Connectivity technology: Wired, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 54 Mbit/s, Top Wi-Fi standard: 802.11g, Wi-Fi band: Single-band (2.4 GHz). Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.