location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv OutLook 180DX KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OutLook 180DX KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
180DX-INT
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:42:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv OutLook 180DX KVM switch :
The long product name of Vertiv OutLook 180DX KVM switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OutLook 180DX KVM Switch
More>>>
Vertiv OutLook 180DX KVM switch:
The official description of Vertiv OutLook 180DX KVM switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For customers who require an economical solution, yet demand full features and functionality, the OUTLOOK 180DX provides provide control for 64 computers from one console.

Locking Cables - Innovative locking cables eliminate a potential point of failure. A special locking mechanism helps prevent cables from being disconnected from the switch connectors due to cable bundle weight or accidental tension form a user's console
Flash Upgradable - Advanced flash architecture allows for software to be updated electronically without user intervention on internal "in-band" hardware devices. The 180DX offers a standard RS-232 serial port for the convenient transfer of flash software upgrades
Plug and Play Compliant - Compliance with Microsoft's DDC Plug and Play standards allow for the detailed electronic data of compatible video modes to be automatically transferred from the monitor to the Windows system through the video cable. This automatically will optimise the display system for use with the console switch
1U, EIA Rack Mountable - OUTLOOK 180DX has a 1U rack-mountable design

Short summary description Vertiv OutLook 180DX KVM switch:
This short summary of the Vertiv OutLook 180DX KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv OutLook 180DX KVM Switch, 10 - 70 °C, -40 - 85 °C, 3.48 kg, 432 x 203 x 45 mm, RISC System 6000TM, PC, Apple MacIntosh, HP9000, FCC Class A, EN55022, EN55024,EN60950,GOST, ERG/GS, NEMKO, SEMKO, DEMKO, FIMKO, VCCI-A

Long summary description Vertiv OutLook 180DX KVM switch:
This is an auto-generated long summary of Vertiv OutLook 180DX KVM switch based on the first three specs of the first five spec groups.

Vertiv OutLook 180DX KVM Switch. Weight: 3.48 kg. Dimensions (WxDxH): 432 x 203 x 45 mm, Compatibility: RISC System 6000TM, PC, Apple MacIntosh, HP9000, Compliance industry standards: FCC Class A, EN55022, EN55024,EN60950,GOST, ERG/GS, NEMKO, SEMKO, DEMKO, FIMKO, VCCI-A

Operational conditions
Operating temperature (T-T)
10 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Weight
3.48 kg
Other features
I/O ports
SVGA, VGA, XGA, PS/2
Dimensions (WxDxH)
432 x 203 x 45 mm
Compatibility
RISC System 6000TM, PC, Apple MacIntosh, HP9000
Compliance industry standards
FCC Class A, EN55022, EN55024,EN60950,GOST, ERG/GS, NEMKO, SEMKO, DEMKO, FIMKO, VCCI-A
Brand Image Product code Product Stock Price from
Vertiv AutoView 1500 KVM switch White Vertiv AutoView 1500 KVM switch White
(show image)
AV1500-202 AutoView 1500 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex 2 Port KVM Switch + 2 Cables
(show image)
TA000010 2 Port KVM Switch + 2 Cables 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex 4 Port USB KVM Switch + 4 Cables
(show image)
TA000030 4 Port USB KVM Switch + 4 Cables 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv OutLook 140ES - 1 user, 4 systems, OutLook console switch KVM switch Vertiv OutLook 140ES - 1 user, 4 systems, OutLook console switch KVM switch
(show image)
140ES-INT OutLook 140ES KVM Switch - 1 user, 4 systems, OutLook console switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Pro2 Series 8-Port KVM switch Rack mounting
(show image)
F1DA108TEA Omniview Pro2 Series 8-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Pro2 Series 4-Port KVM switch
(show image)
F1DA104TEA Omniview Pro2 Series 4-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin OmniView E Series 4-Port KVM switch
(show image)
F1DB104PN OmniView E Series 4-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Switch 2p ECONOMY KVM KVM switch
(show image)
F1DB102PN Switch 2p ECONOMY KVM 0.00
(excl. VAT)
0 (incl. VAT)