location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet H470wbt inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet H470wbt
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB028A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631111789 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 277105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:15:08
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Officejet H470wbt inkjet printer Colour 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 7.7 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Bluetooth
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Officejet H470wbt inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of HP Officejet H470wbt inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Get more done wherever you go. Take the world’s fastest mobile printer[p1] with you and connect via USB or Bluetooth. Li-Ion battery prints up to 480 pages per charge. Accessories include optional 802.11b/g wireless and in-car adapters[p2].
More>>>
HP Officejet H470wbt inkjet printer Colour 4800 x 1200 DPI A4:
The official description of HP Officejet H470wbt inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get more done wherever you go – on the road, meeting clients or in your hotel room. Take the world’s fastest mobile printer[p1] with you and print from your notebook, PDA or digital camera. Choose the model that best meets your needs: H470 (printer only); H470b (printer and Li-Ion battery); or H470wbt (printer, battery, Bluetooth adapter and sleeve). Increase your flexibility with optional accessories including HP 802.11b/g wireless and in-car power adapters[p2].

Short summary description HP Officejet H470wbt inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the HP Officejet H470wbt inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet H470wbt, Colour, 4800 x 1200 DPI, 2, A4, 500 pages per month, 7.7 ppm

Long summary description HP Officejet H470wbt inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of HP Officejet H470wbt inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Officejet H470wbt. Colour, Number of print cartridges: 2, Maximum duty cycle: 500 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 7.7 ppm

Features
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
500 pages per month
Number of print cartridges *
2
Electromagnetic compatibility
EU (EMC Directive), USA (FCC Rules), Australia (C-Tick), New Zealand (MoC), Canada (DoC), China (CCC), Japan (VCCI registered), Korea (MIC certified), Taiwan (BSMI certified)
Printing
Print margin top (A4)
2 mm
Print margin right (A4)
3.4 mm
Print margin left (A4)
3.4 mm
Print margin bottom (A4)
1.18 cm
Print speed (colour, full-page colour, normal quality, A4)
1.6 ppm
Print speed (colour, full-page colour, draft quality, A4)
6.2 ppm
Print speed (colour, draft quality, A4/US Letter)
18 ppm
Print speed (colour, full-page colour, best quality, A4)
0.7 ppm
Print speed (colour, best quality, A4)
1.5 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (black, best quality, A4)
1.5 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7.7 ppm
Print speed (colour, normal quality, A4/US Letter)
5.2 ppm
Print quality (black, best quality)
1200 x 1200 DPI
Input & output capacity
Envelope feeder
No
Maximum input capacity for envelopes
5
Total input capacity *
50 sheets
Maximum paper trays
1
Maximum input capacity
50 sheets
Paper handling
Custom media sizes
76.2 x 101.6 - 215.9 x 355.6 mm
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Index card, Legal, Statement, Letter
Media handling
Sheetfed
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
PictBridge
Yes
Direct printing
Yes
Standard interfaces
USB 2.0
Network
Bluetooth
Yes
Performance
Internal memory *
32 MB
Maximum internal memory
32 MB
Memory slots
1
Processor frequency
192 MHz
Drive device, buffer size
16 MB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
40 W
Power consumption (off)
0.4 W
Battery
Battery technology
Lithium-Ion (Li-Ion)
System requirements
JetDirect Compatible Products
No
Mac compatibility
Yes
Operational conditions
Recommended operating temperature range (T-T)
15 - 30 °C
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
15 - 95%
Storage relative humidity (H-H)
20 - 90%
Non-operating altitude
9144
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Pallet dimensions (W x D x H)
1219 x 1016 x 2459 mm
Maximum dimensions (W x D x H)
340.21 x 184.8 x 80.5 mm
Width
402.8 mm
Depth
199.9 mm
Height
231.9 mm
Weight
2.09 kg
Packaging data
Package weight (imperial)
4.49 kg (9.9 lbs)
Package weight
4.5 kg
Logistics data
Pallet gross weight
465 kg
Master (outer) cases per pallet
10 pc(s)
Layers per pallet
10 pc(s)
Products per pallet
100 pc(s)
Other features
Dimensions (WxDxH)
340.21 x 184.8 x 80.5 mm
Print technology
Inkjet
Media types supported
Paper (inkjet, photo, plain), cards (greeting, index), envelopes, labels, transparencies
Standard input trays
1
Print head
6
Upgrade type
Flashable ROM for convenient user upgrade of firmware with latest downloadable wireless functionality
Package dimensions (W x D x H)
407.9 x 225.8 x 231.9 mm (16.1 x 8.89 x 9.13")
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2458.7 mm (48 x 40 x 96.8")
Pallet weight (imperial)
464 kg (1023 lbs)
Product dimensions when open (LxWxD)
34 cm (13.4")
Weight (imperial)
5 lb
Size (imperial)
34 cm (13.4")
Media sizes supported (imperial)
Letter, legal, statement, executive, envelopes (No. 10, Monarch), cards (3 x 5 in, 4 x 6 in, 5 x 8 in), photo (5 x 7 in, 4 x 6 in)
Print speed (black, best quality, letter)
1.5 ppm
Print speed (colour, best quality, letter)
1.5 ppm
Print speed (colour, draft quality, letter)
18 ppm
Recommended media weight (imperial)
20 lb
Standard input capacity for envelopes
5 sheets
Automatic paper sensor
No
Camera phone
Yes
Operating altitude (imperial)
15000 ft
Page yield identifier
OJH470
Photo proofsheets supported
No
SureSupply supported
Yes
Video action printing supported
No
Vivera inks supported
Yes
UNSPSC-code
43212104
Package dimensions (WxDxH)
407.9 x 225.8 x 231.9 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:51:38
Uk has collected 19 expert reviews for HP Officejet H470wbt inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
howtospendit.ft.com
Updated:
2015-06-25 06:51:38
So anyway, I want you to see a brilliant portable printer solution I've discovered from HP. Its Officejet H470 really is a solution to a problem you will recognise: that it's really hard to find a portable printer that's any use for a hard-fightin' busine...
0%
Zdnet.com.au
Updated:
2015-06-25 06:51:38
If you need a portable printer, the Officejet H470 isnt a bad choice. If you can endure the price, then you can expect a high quality portable printer. DesignThere is a certain corporate finesse to HP products that you dont get from any other vendor...
Good Nice design, Portable, Good print speeds, Good for document prints...
Bad Feeder tends to jam, Average colour print quality, Installation could be faster and easier, Expensive...
Bottom line Despite being a little expensive, the HP Officejet H470 is a reliable portable printer.
68%
expertreviews.co.uk
Updated:
2015-06-25 06:51:38
OfficeJet is normally the brand that HP uses for its business all-in-one printers, but in this case, it refers to a diminutive, mobile inkjet machine.
80%
pcworld.co.nz
Updated:
2015-06-25 06:51:38
Printing on the go can’t really be classified as a normal requirement, and HP is targeting a small segment of the business world with its OfficeJet H470b. Small in form factor, this little printer surprised us with its speed and connectivity.Weighing...
0%
goodgearguide.com.au
Updated:
2015-06-25 06:51:38
For those who travel a lot and need to print at short notice, the H470b provides the perfect solution. It’s small and portable but still provides excellent quality text. With the additional options of Bluetooth and Wi-Fi connectivity, the printer is ex...
Good Battery, small, Bluetooth and Wi-Fi connectivity...
Bad Bluetooth and Wi-Fi not built-in, some colour issues The Final Word For those who travel a lot and need to print at short notice, the H470b provides the perfect solution. It’s small and portable but still provides excellent quality text. With the ad...
Bottom line For those who travel a lot and need to print at short notice, the H470b provides the perfect solution. It’s small and portable but still provides excellent quality text. With the additional options of Bluetooth and Wi-Fi connectivity, the printer is...
85%
pcadvisor.co.uk
Updated:
2015-06-25 06:51:38
The HP Officejet H470 is a mobile inkjet printer aimed at those people who need to print reports, photos, and brochures straight from a laptop, camera, or phone while on the road. We tested the £229 HP Officejet H470wbt model, which adds a rechargea...
Bottom line Although it offers desktop-quality printing from a wide variety of devices, the HP Officejet H470wbt is hampered by slow performance. Still, mobile users will find it a worthy addition to their travelling kit. Paul Jasper...
70%
trustedreviews.com
Updated:
2015-06-25 06:51:38
Most people think of HP's OfficeJet range of printers as all-in-one machines. While most of them are, the range is actually about inkjet-based printers of all types and the H470 is a mobile single-function printer. Based on a similar technology to HPs ded...
80%
techworld.com
Updated:
2015-06-25 06:51:38
The HP Officejet H470 is a mobile inkjet printer aimed at those people who need to print reports, photos, and brochures straight from a laptop, camera, or phone while on the road.We tested the £229 HP Officejet H470wbt model, which adds a rechargeable...
Bottom line Although it offers desktop-quality printing from a wide variety of devices, the HP Officejet H470wbt is hampered by slow performance. Still, mobile users will find it a worthy addition to their travelling kit...
0%
pcmag.com
Updated:
2015-06-25 06:51:38
Most people dont need portable printers, which helps explain why the category is so sparsely populated. But for those who do need to print on the go, a portable printer like the HP Officejet H470 Mobile Printer ($249.99 direct) is essential. It woul...
Good Portable. Optional Wi-Fi, Bluetooth, and rechargeable battery.
Bad Subpar text for an ink jet. Heavier than some notebooks, at 4.5 pounds for the printer itself.
Bottom line For those who need portability, the HP Officejet H470 Mobile Printer qualifies as one of those proverbial good things that come in small packages...
80%
Country Distributor
United Kingdom 1 distributor(s)