HERMA logo

HERMA Multi-purpose labels/colour dots Ø 32 mm round white paper matt hand inscription 480 pcs.

Data-sheet quality:
created/standardized by Icecat
Product views:
66804
Info modified on:
11 Jan 2024, 18:50:32
Bullet Points HERMA Multi-purpose labels/colour dots Ø 32 mm round white paper matt hand inscription 480 pcs.:
  • - Ideal for taking quick notes, marking, organising, scheduling and planning
  • - Ideal for pinboards and flipcharts. Use them for workshops, meetings, presentations, brainstorming sessions, holiday planning, marking incoming goods, order picking, inventories and quality control.
  • - Marking dots can be written on with any common writing utensil. Not suitable for printing with a PC
Long product name HERMA Multi-purpose labels/colour dots Ø 32 mm round white paper matt hand inscription 480 pcs.:

Multi-purpose labels / colour dots, Ø 32 mm, round, white, permanent adhesion, for hand lettering.

Short summary description HERMA Multi-purpose labels/colour dots Ø 32 mm round white paper matt hand inscription 480 pcs.:

HERMA Multi-purpose labels/colour dots Ø 32 mm round white paper matt hand inscription 480 pcs., White, Circle, Cellulose, Paper, Germany, 32 mm, 32 mm

Long summary description HERMA Multi-purpose labels/colour dots Ø 32 mm round white paper matt hand inscription 480 pcs.:

HERMA Multi-purpose labels/colour dots Ø 32 mm round white paper matt hand inscription 480 pcs.. Product colour: White, Shape: Circle, Material: Cellulose, Paper. Width: 32 mm, Height: 32 mm, Diameter: 3.2 cm. Labels per pack: 480 pc(s), Media sheets per package: 32 sheets

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.