Allied Telesis logo

Allied Telesis 18-slot 2U, rack-mountable chassis for Converteon™ blades network equipment chassis

Data-sheet quality:
created/standardized by Icecat
Product views:
28809
Info modified on:
04 Apr 2019, 08:31:41
Warranty:
Limited lifetime warranty
Long product name Allied Telesis 18-slot 2U, rack-mountable chassis for Converteon™ blades network equipment chassis:

18-slot 2U, rack-mountable chassis for Converteon™ blades

Allied Telesis 18-slot 2U, rack-mountable chassis for Converteon™ blades network equipment chassis:

The AT-CV5000, an 18-slot chassis, powered by an AC power supply, with the option for a redundant power supply. It shares common line cards with other Converteon chassis for easier inventory management and smoother product deployment.

* 18 slot chassis for Converteon™ Media blades.
* Rugged metal design.
* Rack-mountable.
* Hot swappable, Internal Power Supply.
* Optional redundant power supply.
* AC power supply option.
* Hot swappable fan modules.
* Unmanaged or Managed operation, with installation of optional management module.

Short summary description Allied Telesis 18-slot 2U, rack-mountable chassis for Converteon™ blades network equipment chassis:

Allied Telesis 18-slot 2U, rack-mountable chassis for Converteon™ blades, 90-240VAC@47/63Hz, 0 - 40 °C, -25 - 70 °C, 5 - 90%, 5 - 95%, 0 - 3048 m

Long summary description Allied Telesis 18-slot 2U, rack-mountable chassis for Converteon™ blades network equipment chassis:

Allied Telesis 18-slot 2U, rack-mountable chassis for Converteon™ blades. Power requirements: 90-240VAC@47/63Hz. Safety: UL60950-1 (cULUS), EN60950-1 (TUV). Weight: 7.5 kg. Electromagnetic emissions: FCC class A, EN55022 class A, VCCI class A, C-Tick, CE, EN55024

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.